EN
  • EN
  • DE

LTC2863HDD-1#TRPBF

Part No LTC2863HDD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196571-LTC2863HDD-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers
Package Tape & Reel (TR)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Ultra Librarian 3D Model Ultra Librarian LTC2863HDD-1#TRPBF CAD Model

Description

Product Overview: LTC2863HDD-1#TRPBF

The LTC2863HDD-1#TRPBF is a robust, high-speed transceiver from Analog Devices Inc., designed to facilitate reliable communication in harsh industrial environments. This component is part of the LTC286x series, which are known for their exceptional tolerance to large ground voltage differences and common-mode noise. It provides a rugged interface for data transmission over RS485/RS422 networks, ensuring dependable performance even in the most demanding applications.

Key Features

  • High Operating Temperature Range: The device is designed to operate reliably over an extended temperature range, making it suitable for harsh industrial conditions.
  • Electrostatic Discharge (ESD) Protection: Enhanced ESD protection ensures the transceiver's resilience against sudden electrostatic discharges, which are common in industrial settings.
  • Integrated Termination: The LTC2863HDD-1#TRPBF includes an integrated selectable termination, offering flexibility in network design and simplifying the implementation process.
  • High Data Rates: It supports data rates up to 20Mbps, enabling high-speed data communication for time-sensitive applications.
  • Fail-Safe Features: The device incorporates fail-safe features that guarantee a known output state if the inputs are open, shorted, or idle, thus enhancing system reliability.

Applications

The LTC2863HDD-1#TRPBF is well-suited for a variety of applications that require robust and reliable data transmission. These include:

  • Industrial control systems
  • Factory automation
  • Building automation and HVAC systems
  • Networked security systems
  • Automotive diagnostics and infotainment systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC2863HDD-1#TRPBF is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in critical systems. The device is also available in a rugged, 8-lead SOIC package, which is suitable for space-constrained applications.

Ordering Information

The LTC2863HDD-1#TRPBF is available for order in tape and reel packaging, facilitating efficient assembly for high-volume production. The part number suffix '#TRPBF' indicates that the device is provided in lead-free packaging, aligning with environmental standards and regulations.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4963 $57.4815
11+ $9.4329 $103.7619
17+ $9.1381 $155.3477
23+ $8.8433 $203.3959
30+ $8.5486 $256.4580
40+ $7.6642 $306.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess