EN
  • EN
  • DE

LTC2862AIS8-2#PBF

Part No LTC2862AIS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half RS422, RS485 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC2862AIS8-2#PBF,LTC2862AIS8-2#PBF-ND,505-LTC2862AIS8-2#PBF
Standard Package 100
Win Source Part Number 1072216-LTC2862AIS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2862AIS8-2#PBF CAD Model

Description

LTC2862AIS8-2#PBF - RS485/RS422 Transceiver by Analog Devices Inc.

The LTC2862AIS8-2#PBF is a robust RS485/RS422 transceiver component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This transceiver is engineered to provide reliable data communication in harsh industrial environments, where noise immunity and signal integrity are critical for system performance.

The LTC2862AIS8-2#PBF is part of the LTC2862 series, which features advanced technologies to ensure high-speed data transmission and exceptional protection against electrostatic discharge (ESD) and electrical fast transients (EFT). With an operating temperature range of -40°C to 125°C, this transceiver is suitable for a wide array of applications, including but not limited to industrial control, factory automation, and instrumentation.

Key features of the LTC2862AIS8-2#PBF include:

  • 20Mbps or 250kbps data rates for high-speed or extended cable run applications.
  • Integrated ESD protection up to ±16kV on the transceiver input/output lines, ensuring robustness against transient voltages.
  • Extended common-mode range of ±25V, which exceeds the industry standards, allows for reliable data communication in electrically noisy environments.
  • Fail-safe receiver for open, shorted, or terminated but idle data lines, maintaining a high level of safety and reducing system errors.
  • Low current shutdown mode that significantly reduces power consumption when the transceiver is not in active use.
  • Thermal shutdown protection that prevents damage to the device in the event of excessive power dissipation.
  • Available in an 8-lead SOIC package, providing a compact footprint for space-constrained applications.

The LTC2862AIS8-2#PBF is designed for differential data transmission and is capable of driving long cable lengths and achieving high data rates, making it an excellent choice for robust and high-speed serial communication. With its industry-leading features and performance, this transceiver is an essential component for any application requiring reliable RS485 or RS422 communication.

For more information or to purchase the LTC2862AIS8-2#PBF, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3425 $56.0550
14+ $7.6656 $107.3184
21+ $7.4261 $155.9481
28+ $7.1865 $201.2220
36+ $6.9470 $250.0920
49+ $6.2283 $305.1867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,003 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess