EN
  • EN
  • DE

LTC2862AIDD-1#PBF

Part No LTC2862AIDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC2862
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879426-LTC2862AIDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2862AIDD-1#PBF CAD Model

Description

Analog Devices Inc. LTC2862AIDD-1#PBF Transceiver

The LTC2862AIDD-1#PBF from Analog Devices Inc. is a robust, high-speed transceiver for RS485/RS422 communications, designed to operate in demanding industrial environments. This transceiver is part of the LTC2862A series, which is characterized by its exceptional tolerance to large ground voltage differences and electrical noise, making it an ideal solution for long-distance communication in electrically noisy environments.

Key Features:

  • High Speed: The device supports data rates up to 20Mbps, enabling efficient communication for time-critical applications.
  • Extended Common-Mode Range: With a wide common-mode range of -40V to +12V, the LTC2862AIDD-1#PBF ensures reliable data transmission even in the presence of ground loop voltages.
  • Enhanced ESD Protection: It features an integrated ±25kV HBM ESD protection on the transceiver's bus pins, safeguarding the device against electrostatic discharges.
  • High Noise Immunity: The transceiver offers a receiver fail-safe feature that guarantees a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with no signal present.
  • Low Power Shutdown: It includes a low current shutdown mode that significantly reduces power consumption when the transceiver is inactive.
  • Thermal Shutdown: The device is equipped with thermal shutdown protection to prevent damage from overheating.
  • Robust Packaging: The LTC2862AIDD-1#PBF comes in a 10-lead DFN package, offering compact and durable integration in various circuit designs.

Applications:

The transceiver is well-suited for a range of applications, including:

  • Industrial control systems
  • Factory automation
  • Building automation and HVAC systems
  • Networked security cameras
  • Automotive diagnostics

With its advanced features and robust design, the LTC2862AIDD-1#PBF from Analog Devices Inc. is a reliable choice for engineers looking to enhance the performance and integrity of their RS485/RS422 communication systems in challenging industrial environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8908 $53.0172
21+ $4.8335 $101.5035
33+ $4.6824 $154.5192
45+ $4.5314 $203.9130
58+ $4.3803 $254.0574
77+ $3.9272 $302.3944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,639 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess