EN
  • EN
  • DE

LTC2862ACDD-2#TRPBF

Part No LTC2862ACDD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC2862
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879425-LTC2862ACDD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2862ACDD-2#TRPBF CAD Model

Description

Product Overview: LTC2862ACDD-2#TRPBF from Analog Devices Inc.

The LTC2862ACDD-2#TRPBF is a robust, high-performance transceiver from Analog Devices Inc., designed to facilitate reliable communication over RS485/RS422 networks. This component is specifically engineered to withstand the rigorous demands of industrial environments, offering both precision and durability for a wide range of applications.

Key Features

  • High Speed Interface: With a data rate of up to 20Mbps, the LTC2862ACDD-2#TRPBF ensures swift and efficient data transmission, making it suitable for high-speed communication requirements.
  • Extended Temperature Range: This transceiver operates effectively across a broad temperature range from -40°C to +125°C, making it ideal for harsh industrial conditions.
  • Electrostatic Discharge Protection: It comes with an integrated ESD protection system, capable of withstanding up to ±16kV HBM (Human Body Model) electrostatic discharges, ensuring the longevity and reliability of the device.
  • Integrated Termination: The device features an integrated selectable termination, providing flexibility and convenience in the design and implementation of network systems.
  • Fail-Safe Receiver: The LTC2862ACDD-2#TRPBF boasts a fail-safe receiver that guarantees a high logic level output if the inputs are open or shorted, or if no differential signal is present.
  • Power Supply Range: It is designed to work with a single 3.3V to 5V power supply, accommodating a variety of power systems.

Applications

The LTC2862ACDD-2#TRPBF is versatile and can be used in multiple applications, including but not limited to:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Process Control
  • Networked Security Systems

Package and Quality

Encased in a compact 12-Lead DFN (4mm x 3mm) package, the LTC2862ACDD-2#TRPBF is designed for space-constrained applications. Analog Devices Inc. ensures that this transceiver meets stringent quality standards, providing reliable performance for critical communication systems.

With its combination of speed, ruggedness, and precision, the LTC2862ACDD-2#TRPBF transceiver from Analog Devices Inc. is an excellent choice for designers looking to enhance the robustness and efficiency of their RS485/RS422 network communications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess