EN
  • EN
  • DE

LTC2855IGN#TRPBF

Part No LTC2855IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 1/1 Transceiver Full RS422, RS485 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC2855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2855IGN#TRPBFDKR, LTC2855IGN#TRPBFCT, LTC2855IGN#TRPBFTR, LTC2855IGN#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879413-LTC2855IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2855IGN#TRPBF CAD Model

Description

Product Overview: LTC2855IGN#TRPBF from Analog Devices Inc.

The LTC2855IGN#TRPBF is a robust and versatile interface transceiver from Analog Devices Inc., designed to facilitate reliable communication in industrial environments. This integrated circuit is part of the LTC2855 series, which provides RS485/RS422 communication capabilities with enhanced features to ensure data integrity and operational stability under challenging conditions.

Key Features

  • Interface Type: The device supports RS485 and RS422 standards, making it suitable for a variety of serial communication applications.
  • Supply Voltage: Operating with a supply voltage range from 3V to 5.5V, the LTC2855IGN#TRPBF is flexible for use in systems with varying power requirements.
  • Integrated Protection: It comes with robust built-in protection features, including overvoltage protection on the transceiver input/output pins and an integrated fail-safe feature that ensures a logic-high receiver output when inputs are open or shorted.
  • High Speed: The device supports data rates up to 20Mbps, making it suitable for high-speed data communication tasks.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the LTC2855IGN#TRPBF is designed to perform reliably in extreme environments.
  • Packaging: Enclosed in a 16-lead SSOP package, the product is compact and suitable for space-constrained applications.

Applications

The LTC2855IGN#TRPBF is ideal for a range of applications in the industrial sector, including factory automation, process control systems, and heavy machinery communication networks. Its resilience to electrical noise and its high-speed capabilities make it a prime choice for applications requiring robust data transmission.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2855IGN#TRPBF is no exception. The device is manufactured with precision and is subjected to rigorous testing to ensure high performance and reliability. Customers can trust this product to deliver consistent performance over its operational lifespan.

For engineers and system designers seeking a reliable transceiver solution that can withstand the rigors of industrial environments while delivering fast and secure data communication, the LTC2855IGN#TRPBF from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0454 $54.2724
14+ $7.4219 $103.9066
21+ $7.1899 $150.9879
29+ $6.9580 $201.7820
38+ $6.7261 $255.5918
50+ $6.0303 $301.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess