EN
  • EN
  • DE

B39421R2702U310

Part No B39421R2702U310
Manufacturer Qualcomm
Catalog Resonators
Description SAW RES 418.0500MHZ SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Obsolete(EOL)
Type SAW
Frequency 418.05MHz
Impedance 50 Ohm
Temperature Range - Operating -45°C to 85°C
Mounting SMD (SMT)
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.053" (1.35mm)
Win Source Part Number 1021532-B39421R2702U310
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B39421R2702U310 CAD Model

Description

The B39421R2702U310 is a surface acoustic wave (SAW) filter from Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) that is designed for use in a variety of applications, including wireless communication systems.

  • Center Frequency: 418.05MHz
  • Impedance: 50 Ohm
  • Supply and Demand Status: Sufficient
  • Package Type: Surface-mount SMD

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.4009
Murata Electronics North America
CERAMIC RES 5.0000MHZ 15PF SMD
Lowest to $0.2597
TST - Tamsan
16/10/20/3.2X2.5
Lowest to $0.1363
AVX Corp/Kyocera Corp
Need more? Email Us
Murata Electronics North America
CERAMIC RES 12.0000MHZ 33PF SMD
Lowest to $0.2432
Murata Electronics North America
CERAMIC RES 10.0000MHZ 33PF SMD
Lowest to $0.2828
Murata Electronics North America
CERAMIC RES 4.0000MHZ 39PF SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.920 MHZ / 433.92 MHz SAW Resonator 32ppb -40°C ~ 85°C Surface Mount
Lowest to $1.3629
TST - Tamsan
SAW RESONATOR, SM5035-4PAD, 433.
Lowest to $1.4049

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess