EN
  • EN
  • DE

LTC2855CGN#TRPBF

Part No LTC2855CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 1/1 Transceiver Full RS422, RS485 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC2855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2855CGN#TRPBFTR, LTC2855CGN#TRPBFDKR, LTC2855CGN#TRPBFCT, LTC2855CGN#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848050-LTC2855CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2855CGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC2855CGN#TRPBF Overview

The LTC2855CGN#TRPBF from Analog Devices Inc. is a robust and versatile integrated circuit designed for transceiver applications that require high-speed communication with industrial-grade reliability. This product offers a combination of features that make it suitable for demanding environments where signal integrity and operational stability are critical.

Key Features

  • Interface Type: The LTC2855CGN#TRPBF is built to support RS485/RS422 communication protocols, which are widely used in industrial networking due to their ability to operate over long distances and in electrically noisy environments.
  • Supply Voltage: It operates on a supply voltage range of 3.3V to 5V, providing flexibility in system design and ensuring compatibility with a broad range of other components.
  • Data Rate: This transceiver is capable of supporting data rates up to 20Mbps, making it ideal for applications that require fast data transmission such as high-speed data loggers, networking equipment, and industrial control systems.
  • ESD Protection: The device includes integrated electrostatic discharge (ESD) protection circuits that safeguard the transceiver from voltage spikes, enhancing its robustness and reliability in harsh environments.
  • Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to 85°C, ensuring consistent performance even under extreme temperature variations.
  • Package: The LTC2855CGN#TRPBF comes in a 16-lead SSOP package, which is compact and suitable for space-constrained applications while still offering excellent thermal performance.

Applications

The LTC2855CGN#TRPBF is an ideal choice for various applications that demand reliable data communication. These include:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation and HVAC Control
  • Security Systems
  • Network Equipment
  • Remote Sensors and Data Acquisition Systems

With its robust feature set and compliance with industrial standards, the LTC2855CGN#TRPBF transceiver from Analog Devices Inc. is engineered to meet the stringent requirements of modern industrial applications, ensuring reliable communication even in the most challenging conditions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess