EN
  • EN
  • DE

LTC2850HDD#PBF

Part No LTC2850HDD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202781-LTC2850HDD#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Package Tube
Product Status Active
Type Transceiver
Protocol RS422, RS485
Duplex Half
Receiver Hysteresis 25 mV
Voltage - Supply 3V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian LTC2850HDD#PBF CAD Model

Description

The LTC2850HDD#PBF is a robust and high-performing RS485/RS422 transceiver from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to provide reliable, high-speed data communication for industrial, networking, and telecom applications where long cable runs or noisy environments may be a concern.

With its differential design, the LTC2850HDD#PBF ensures enhanced noise immunity and allows for long-distance communication up to 1200 meters, making it an ideal choice for complex systems that require a strong signal integrity over extended distances. The transceiver operates over a supply voltage range of 3.3V to 5V, providing flexibility in various system designs and ensuring compatibility with a wide range of other components.

The LTC2850HDD#PBF features a slew rate limited driver that reduces EMI and reflections, allowing for error-free data transmission at rates up to 20Mbps. Additionally, it supports up to 256 nodes on the bus, which is beneficial for large networked systems. The device also includes a receiver failsafe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with no signal present.

Housed in a compact 8-lead DFN package, the LTC2850HDD#PBF offers a reduced footprint on PCBs, which is particularly advantageous for space-constrained applications. It also features thermal shutdown protection, which prevents damage from overheating, and a driver output short-circuit protection, which safeguards the device against faulty wiring or connection errors.

Overall, the LTC2850HDD#PBF from Analog Devices Inc. is a highly reliable and efficient solution for any application requiring a robust RS485/RS422 transceiver. Its advanced features and protections ensure stable operation even in the most challenging environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8187 $52.9122
14+ $7.2359 $101.3026
22+ $7.0098 $154.2156
30+ $6.7836 $203.5080
39+ $6.5575 $255.7425
52+ $5.8792 $305.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess