EN
  • EN
  • DE

LTC2656IUFD-H12#TRPBF

Part No LTC2656IUFD-H12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 8
Settling Time 4.6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±0.1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Mounting Type Surface Mount
Base Product Number LTC2656
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879376-LTC2656IUFD-H12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2656IUFD-H12#TRPBF CAD Model

Description

Analog Devices Inc. LTC2656IUFD-H12#TRPBF - 16-Bit Digital-to-Analog Converters

The LTC2656IUFD-H12#TRPBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide precise voltage outputs with an integrated precision reference. This product is part of a family of octal DACs that offer a variety of resolution options and output ranges to cater to a broad spectrum of applications such as industrial control systems, automated test equipment, and high-end audio equipment.

Key Features:

  • Resolution: 16-bit resolution provides fine granularity, allowing for highly accurate analog output signals.
  • Channels: Octal DAC configuration, meaning it contains eight DACs in one package, enabling multiple signal outputs simultaneously.
  • Output Range: Configurable voltage output ranges to suit a variety of applications and requirements.
  • Integrated Reference: Comes with an onboard precision reference, reducing the need for external components and simplifying design.
  • Interface: Offers a flexible SPI/Microwire-compatible serial interface that supports multiple communication protocols.
  • Power Efficiency: Operates with a single 2.7V to 5.5V supply, optimizing power consumption for battery-powered and portable devices.
  • Package: Housed in a compact, 28-lead QFN package, making it suitable for space-constrained applications.

Applications:

  • Industrial Automation
  • Process Control
  • Data Acquisition Systems
  • Automated Test Equipment
  • High-end Audio Systems

The LTC2656IUFD-H12#TRPBF is designed for easy integration into systems that require high accuracy and stability. Its robust design ensures reliable performance even in harsh industrial environments. The device's digital interface allows for straightforward digital control, while its multiple channels enable complex signal generation with minimal additional components. Whether you're designing precision instrumentation or looking to enhance audio fidelity, the LTC2656IUFD-H12#TRPBF from Analog Devices Inc. is a versatile solution that delivers outstanding performance and value.

For detailed specifications, application notes, and support documentation, please refer to the Analog Devices Inc. official website or contact their technical support team for assistance.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess