EN
  • EN
  • DE

LTC2654CUF-L12#TRPBF

Part No LTC2654CUF-L12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Mounting Type Surface Mount
Base Product Number LTC2654
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879365-LTC2654CUF-L12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2654CUF-L12#TRPBF CAD Model

Description

Product Overview: LTC2654CUF-L12#TRPBF

The LTC2654CUF-L12#TRPBF is a high-performance, quad 12-bit voltage output digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and ease of integration for a wide range of applications. This product comes in a compact, 16-lead QFN package and is part of the extensive LTC2654 series known for its reliability and advanced features.

Key Features

  • Resolution: 12-bit output provides high precision for fine-grained analog output control.
  • Channels: Quad DAC channels allow for multiple outputs to be controlled simultaneously, ideal for complex systems.
  • Interface: The device supports a SPI/Microwire compatible serial interface, ensuring easy communication with most microcontrollers and digital systems.
  • Reference: An integrated, precision reference with low drift maintains the accuracy of the output over temperature.
  • Power-On Reset: Each DAC powers up to zero-scale or mid-scale, which can be user-selected, ensuring predictable behavior at startup.
  • Supply Voltage: It operates on a supply voltage from 2.7V to 5.5V, providing flexibility in different system voltage requirements.
  • Package: The compact 16-lead QFN package saves space on the PCB and is suitable for space-constrained applications.
  • Temperature Range: Specified over the industrial temperature range of -40°C to 85°C, ensuring reliable performance across various environments.

Applications

The LTC2654CUF-L12#TRPBF is versatile and can be used in a range of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Medical Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2654CUF-L12#TRPBF is no exception. The device is offered with lead-free finishing, adhering to RoHS standards, and is provided in a tape and reel package (denoted by the #TRPBF suffix) for efficient assembly during manufacturing processes.

Whether you're developing precision instrumentation or managing complex industrial systems, the LTC2654CUF-L12#TRPBF DAC from Analog Devices Inc. offers a blend of performance, integration, and reliability that is hard to match.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess