EN
  • EN
  • DE

LTC2645HMS-L10#PBF

Part No LTC2645HMS-L10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196894-LTC2645HMS-L10#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tube
Product Status Active
Number of Bits 10
Operating Temperature -40°C ~ 125°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC2645
Settling Time 7.4µs (Typ)
Ultra Librarian 3D Model Ultra Librarian LTC2645HMS-L10#PBF CAD Model

Description

Analog Devices Inc. LTC2645HMS-L10#PBF Quad 12-/10-/8-Bit PWM to VOUT DACs with 10ppm/°C Reference

The LTC2645HMS-L10#PBF from Analog Devices Inc. is a high-precision, quad-channel digital-to-analog converter (DAC) that provides a seamless translation from pulse width modulated (PWM) signals to analog voltages. This component is specifically designed for applications requiring accurate and stable analog output derived from digital signals, making it an ideal solution for advanced industrial, automotive, and communication systems.

With a 10ppm/°C maximum temperature coefficient on its integrated reference, the LTC2645 ensures excellent temperature stability, providing reliable performance across a wide range of environmental conditions. Its 12-bit resolution ensures fine granularity in the analog output, which is essential for applications where precision is critical.

The LTC2645HMS-L10#PBF features four independent DAC channels, each capable of converting PWM input signals to corresponding analog voltages. This functionality allows for a reduction in component count, simplifying design and saving board space. The device operates with a supply voltage range of 2.7V to 5.5V, accommodating various power supply specifications and ensuring compatibility with a broad range of systems.

Each of the four DAC outputs can be independently programmed using the device's proprietary internal circuitry, which linearizes the PWM input signal to provide a stable and accurate voltage output. The DACs can be configured to power up to a predefined state, which can be particularly useful in applications where a known safe state is required upon system power-up.

The LTC2645HMS-L10#PBF is housed in a compact, 16-lead MSOP package, which is designed to meet the demands of space-constrained applications without compromising performance. The robust design of this product ensures reliable operation in harsh conditions, making it suitable for deployment in industrial automation, process control, and automotive systems where quality and longevity are paramount.

Overall, the LTC2645HMS-L10#PBF from Analog Devices Inc. is a versatile and highly accurate component that bridges the gap between the digital and analog worlds, providing designers with a powerful tool to enhance the performance and reliability of their systems.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0435 $51.1305
8+ $13.9844 $111.8752
12+ $13.5474 $162.5688
16+ $13.1104 $209.7664
20+ $12.6734 $253.4680
27+ $11.3624 $306.7848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess