EN
  • EN
  • DE

LTC2637CMS-HZ8#PBF

Part No LTC2637CMS-HZ8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000441-LTC2637CMS-HZ8#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Data Acquisition =Digital to Analog Converters (DAC)
Package Tube
Operating Temperature 0°C ~ 70°C
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Type Surface Mount
Base Product Number LTC2637
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LTC2637CMS-HZ8#PBF CAD Model

Description

Analog Devices Inc. LTC2637CMS-HZ8#PBF

The LTC2637CMS-HZ8#PBF is a high-precision, octal 12-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance analog technology. This cutting-edge product is designed to cater to a wide range of applications that require accurate and stable analog output from a digital source. The LTC2637 is part of a family of DACs that provide various resolution options, and the HZ8 variant specifically offers 12-bit resolution with integrated precision reference.

This DAC features an I2C-compatible serial interface, enabling it to be easily integrated into a variety of microprocessor or microcontroller-based systems. The LTC2637CMS-HZ8#PBF is housed in a compact MSOP-16 package, making it suitable for space-constrained applications while providing multiple output channels to drive analog circuits.

One of the key features of the LTC2637 is its integrated, high-accuracy reference, which remains stable over temperature and time, ensuring reliable performance in critical applications. The device operates from a single 2.7V to 5.5V supply, providing versatility in different power environments and making it suitable for both portable and stationary applications.

The LTC2637CMS-HZ8#PBF offers a variety of software-selectable output ranges, including unipolar and bipolar options, which gives designers the flexibility to match the output range to the specific requirements of their system without the need for external components. Additionally, the device provides a power-on reset circuit that ensures the DAC output powers up to zero-scale or mid-scale and remains there until a valid write takes place.

Applications for the LTC2637CMS-HZ8#PBF are diverse and include process control, data acquisition systems, digital gain and offset adjustment, programmable voltage and current sources, and computerized calibration systems. Its precision and multi-channel output make it an excellent choice for situations where multiple analog signals are needed from a digital source.

Analog Devices Inc. is known for its commitment to high-quality and reliable products, and the LTC2637CMS-HZ8#PBF is no exception, providing designers with a robust and versatile solution for their DAC needs.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess