EN
  • EN
  • DE

LTC2637CDE-LZ10#PBF

Part No LTC2637CDE-LZ10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 14DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 10 Bit Digital to Analog Converter 8 14-DFN (4x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-DFN (4x3)
Family Name LTC2637
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924405-LTC2637CDE-LZ10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2637CDE-LZ10#PBF CAD Model

Description

Product Overview: LTC2637CDE-LZ10#PBF

The LTC2637CDE-LZ10#PBF is a high-precision digital-to-analog converter (DAC) component designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This particular model is part of the LTC2637 series, which is known for its exceptional accuracy and stability, making it an ideal choice for critical applications that require precise voltage control and signal conversion.

Key Features

  • Resolution: The LTC2637CDE-LZ10#PBF boasts a 10-bit resolution, offering fine control over the output voltage levels for precise applications.
  • Output Range: It provides a flexible output range that can be configured to various industry-standard levels, ensuring compatibility with a wide array of devices and systems.
  • Interface: This DAC features an I2C interface, which allows for easy communication and integration with microcontrollers and other digital systems.
  • Multiple DAC Channels: The device contains multiple DAC channels, enhancing its versatility for multi-channel applications.
  • Power Efficiency: With a low power consumption design, it is well-suited for battery-powered devices and energy-sensitive applications.
  • Packaging: The LTC2637CDE-LZ10#PBF comes in a compact, 12-lead DFN package, which is conducive to space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The LTC2637CDE-LZ10#PBF is versatile and can be used in a multitude of applications, including:

  • Industrial automation and process control
  • Automotive systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2637CDE-LZ10#PBF is no exception. Each component is designed to meet rigorous standards, ensuring high reliability and performance in demanding applications. Whether for industrial, automotive, or consumer electronics, this DAC provides the accuracy and durability needed for sophisticated electronic systems.

For designers and engineers looking for a precise and reliable DAC solution, the LTC2637CDE-LZ10#PBF from Analog Devices Inc. is an excellent choice that combines performance, versatility, and quality in a compact form factor.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.3912 $89.3912
2+ $86.5973 $173.1946
3+ $83.8045 $251.4135
4+ $81.0105 $324.0420
5+ $72.6299 $363.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess