EN
  • EN
  • DE

LTC2625IGN

Part No LTC2625IGN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Digital to Analog Converters - DAC LTC2625 - Octal 12-Bit Rail-to-Rail DACs in 16-Lead SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196801-LTC2625IGN
Manufacturer Analog Devices Inc.
Category Digital to Analog Converters - DAC
Series LTC2625
Output Type Voltage Buffered
Interface Type 2-Wire, I2C
Mounting Style SMD/SMT
Package / Case SSOP-16
Height 1.75 mm
Power Dissipation 6 mW
Ultra Librarian 3D Model Ultra Librarian LTC2625IGN CAD Model

Description

Product Overview: LTC2625IGN from Analog Devices Inc.

The LTC2625IGN is a high-precision, octal 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., renowned for its innovative and performance-driven components in the field of analog and mixed-signal processing. This particular model is part of the LTC2625 series, which is known for its versatility and reliability in various applications, including industrial control systems, automated test equipment, and high-end audio equipment.

Key Features:

  • Resolution: The LTC2625IGN offers a 16-bit resolution, providing high accuracy and fine granularity in analog output, which is essential for applications requiring precise control.
  • Channel Count: It features eight independent DAC channels, allowing for multiple output signals to be controlled simultaneously, making it an efficient choice for multi-channel applications.
  • Output Range: The device supports multiple output ranges, which can be programmed through software or pin-strapped, offering flexibility in various use cases.
  • Communication Interface: Communication with the LTC2625IGN is facilitated through a SPI/Microwire compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Power Efficiency: With a low power operation and a 2.7V to 5.5V supply range, the LTC2625IGN is suitable for portable and battery-powered devices where power conservation is critical.
  • Package: The component is available in a 28-lead SSOP package, which is compact and saves valuable board space.
  • Integrated Features: It includes an integrated precision reference and a power-on reset circuit, which simplifies the system design by reducing the need for external components.

Applications:

The LTC2625IGN is designed to cater to a wide array of applications. Its precision and programmability make it ideal for process control and automation, where accurate signal generation is key. Moreover, its high-resolution outputs are perfect for calibrating equipment or driving precision actuators. In the realm of audio, its exceptional performance can be harnessed for creating high-fidelity sound systems.

Overall, the LTC2625IGN from Analog Devices Inc. is a robust, multi-channel DAC solution that offers designers the precision, flexibility, and reliability needed to meet the stringent requirements of advanced analog output applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0667 $88.1334
4+ $36.1573 $144.6292
5+ $35.0277 $175.1385
7+ $33.8969 $237.2783
9+ $32.7674 $294.9066
12+ $29.3774 $352.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 279 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess