EN
  • EN
  • DE

LTC2621IDD-1#PBF

Part No LTC2621IDD-1#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 10DFN / 12 Bit Digital to Analog Converter 1 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 7µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.8, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Mounting SMD (SMT)
Base Product Number LTC2621
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2621IDD1PBF,-2735-LTC2621IDD-1#PBF
Standard Package 121
Win Source Part Number 1031709-LTC2621IDD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2621IDD-1#PBF CAD Model

Description

Product Overview: LTC2621IDD-1#PBF from Analog Devices Inc.

The LTC2621IDD-1#PBF is a high-performance, single 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and reliability for a wide array of applications. This compact component is part of the LTC2621 series and comes in a small 10-lead DFN package, making it an excellent choice for space-constrained designs.

Featuring an integrated, high-accuracy reference, the LTC2621IDD-1#PBF ensures stability and minimizes the need for external components, thus simplifying the design and reducing the overall system cost. Its 12-bit resolution provides fine granularity, which is essential for applications that demand precise analog output signals.

Key Features

  • Resolution: The device offers a 12-bit resolution, allowing for fine control over the analog output.
  • Integrated Reference: The built-in precision reference voltage ensures accurate and stable performance.
  • Interface: It features a simple SPI-compatible serial interface, which makes it easy to connect to most microcontrollers and digital systems.
  • Package: Housed in a 10-lead DFN package, the LTC2621IDD-1#PBF is designed for compact and efficient PCB layouts.
  • Power Efficiency: The DAC operates with a single 2.7V to 5.5V supply, providing excellent power efficiency for portable and low-power applications.
  • Flexible: It is suitable for a wide range of applications, including process control, data acquisition systems, and digital gain and offset adjustment.

Applications

The versatility of the LTC2621IDD-1#PBF makes it an ideal choice for various industry sectors. It is particularly well-suited for:

  • Industrial automation and process control systems
  • Data acquisition and test equipment
  • Medical devices
  • Communication systems
  • Portable battery-powered devices

With its robust design and Analog Devices' reputation for quality, the LTC2621IDD-1#PBF is a reliable component that engineers can depend on for their critical applications. Whether it's for precision instrumentation or digital control systems, this DAC offers a blend of performance and ease of integration that can help streamline product development and enhance overall system reliability.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9157 $65.7471
6+ $17.9821 $107.8926
9+ $17.4202 $156.7818
12+ $16.8583 $202.2996
16+ $16.2963 $260.7408
21+ $14.6105 $306.8205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,245 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess