Product Overview: LTC2617CDE#TRPBF
The LTC2617CDE#TRPBF is a high-performance, octal 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and accuracy in a compact form factor. This device is ideal for advanced industrial, automotive, and communication systems where reliable digital-to-analog conversion is critical for performance. The LTC2617CDE#TRPBF comes in a 14-lead DFN package, ensuring a small footprint on the system board.
Key Features
- Resolution: The LTC2617CDE#TRPBF boasts a 16-bit resolution, providing fine granularity and high precision for analog output signals.
- Channels: This DAC features eight independent channels, allowing for multiple signal outputs from a single device.
- Interface: It offers a simple, SPI-compatible serial interface that ensures easy integration with most microcontrollers and digital systems.
- Supply Voltage: The device operates on a supply voltage range from 2.7V to 5.5V, making it versatile for various power environments.
- Integrated Reference: An internal reference with a 10ppm/°C maximum temperature coefficient enhances the stability and accuracy of conversions.
- Power-On Reset: Each DAC powers up with its outputs at zero scale, providing a predictable start-up state and simplifying power-up sequencing.
- Software Selectable Power-Down: The LTC2617CDE#TRPBF features a software-selectable power-down mode, reducing power consumption when not in use.
Applications
The versatile nature of the LTC2617CDE#TRPBF makes it suitable for a wide range of applications, including:
- Process Control Systems
- Data Acquisition Systems
- Automotive Systems
- Portable Battery-Powered Instruments
- Programmable Voltage and Current Sources
- Waveform Generation
Quality and Reliability
As with all Analog Devices products, the LTC2617CDE#TRPBF is designed with a commitment to quality and reliability. The device is available in a RoHS-compliant package, ensuring adherence to environmental standards and regulations. Furthermore, its extended temperature range makes it suitable for use in challenging environmental conditions.
In summary, the LTC2617CDE#TRPBF from Analog Devices Inc. is a sophisticated, multi-channel DAC solution that offers precision, flexibility, and ease of use for engineers and designers looking to incorporate high-quality digital-to-analog conversion into their systems.