EN
  • EN
  • DE

LTC2602CMS8#TRPBF

Part No LTC2602CMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 2 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC2602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2602CMS8#TRPBFTR, LTC2602CMS8#TRPBFDKR, LTC2602CMS8#TRPBFCT, LTC2602CMS8#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879292-LTC2602CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2602CMS8#TRPBF CAD Model

Description

Product Overview: LTC2602CMS8#TRPBF from Analog Devices Inc.

The LTC2602CMS8#TRPBF is a high-performance, dual 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision DAC is part of the LTC2602 series and is encapsulated in an MSOP-8 (Micro Small Outline Package) with a lead-free finish, ensuring compliance with current environmental standards such as RoHS.

This product is specifically engineered for applications requiring precise digital control of analog signals. It is an ideal choice for systems that demand high accuracy and stability, such as industrial control systems, automated test equipment, and high-end audio equipment. The LTC2602CMS8#TRPBF operates from a single 2.7V to 5.5V supply, making it versatile for various power environments.

One of the key features of the LTC2602CMS8#TRPBF is its SoftSpan™ technology, which allows users to select from multiple unipolar and bipolar output ranges without additional external components. This feature simplifies the design and reduces the bill of materials for the end product. The DAC also boasts a low power operation, with a typical supply current of only 230μA, which is crucial for power-sensitive applications.

The device communicates via a 3-wire SPI-compatible serial interface, which enables easy integration into existing digital systems. It also features a power-on reset circuit that ensures the DAC output powers up to zero-scale or midscale and remains there until a valid write takes place.

The LTC2602CMS8#TRPBF also includes a double-buffered data latch function, which allows for simultaneous updates of both DACs using a single software command. This feature is particularly useful for applications that require synchronized signal generation.

In summary, the LTC2602CMS8#TRPBF from Analog Devices Inc. is a highly precise, easy-to-use dual DAC solution, packed with features that optimize performance and ease of use for a wide range of applications. Its compact MSOP-8 package and low-power operation make it an excellent choice for designers looking to enhance their systems with high-quality analog outputs.

Key Features:

  • Dual 16-bit DACs
  • SoftSpan technology with selectable output ranges
  • 2.7V to 5.5V single supply operation
  • Low power consumption: 230μA typical
  • 3-wire SPI-compatible serial interface
  • Power-on reset to zero-scale/midscale
  • Double-buffered data latch
  • Compact MSOP-8 package
  • Lead-free and RoHS compliant

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4226 $61.6904
8+ $12.6544 $101.2352
13+ $12.2590 $159.3670
17+ $11.8635 $201.6795
22+ $11.4681 $252.2982
30+ $10.2817 $308.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 536 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess