The LTC2500CDKD-32#TRPBF is a high-performance, 32-bit oversampling analog-to-digital converter (ADC) with an integrated digital filter. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this product is designed for applications that require very high resolution and low noise, such as seismic, medical, instrumentation, and industrial process control systems.
Key Features
- Resolution: 32-bit performance offers superior resolution, enabling detection of very small signal changes.
- Oversampling: The ADC uses oversampling techniques to improve the signal-to-noise ratio (SNR) and reduce noise.
- Integrated Digital Filter: The built-in digital filter simplifies system design by reducing the need for external components and processing.
- High Precision: With its high precision, the LTC2500CDKD-32#TRPBF is suitable for demanding applications that require accurate signal conversion.
- Low Power Consumption: This device is designed to operate with low power, making it ideal for portable and battery-powered applications.
Product Specifications
Parameter
Value
Resolution
32-bit
Sampling Rate
Configurable
Input Type
Differential
Interface Type
Serial (SPI)
Supply Voltage
Typically 2.5V to 5.5V
Operating Temperature
-40°C to +85°C
Package/Case
DFN
Applications
The LTC2500CDKD-32#TRPBF is versatile and can be used in a wide range of high-precision applications. Some common applications include:
- Seismic data acquisition
- Medical imaging systems
- Test and measurement equipment
- Industrial process control
- High-end audio systems
With its exceptional performance and integrated features, the LTC2500CDKD-32#TRPBF from Analog Devices Inc. represents a robust solution for designers seeking to improve their system's accuracy and reduce time to market.