EN
  • EN
  • DE

LTC2498HUHF#PBF

Part No LTC2498HUHF#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC2498
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 52
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924385-LTC2498HUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2498HUHF#PBF CAD Model

Description

Analog Devices Inc. LTC2498HUHF#PBF Product Overview

The LTC2498HUHF#PBF is a precision, 24-bit, No Latency ΔΣ™ ADC with Easy Drive Input Current Cancellation and I²C Interface, manufactured by Analog Devices Inc. This advanced analog-to-digital converter offers a unique combination of features, accuracy, and ease of use, making it ideal for a wide range of applications including temperature sensing, process control, and data acquisition systems.

Key Features

  • High Resolution: The LTC2498HUHF#PBF provides a 24-bit output, ensuring high precision measurements with no missing codes.
  • No Latency ΔΣ™ Technology: This technology allows for instant conversion without delay, which is crucial for applications requiring real-time data processing.
  • Easy Drive Technology: The input structure is designed to eliminate the need for external buffering, simplifying the signal chain and reducing system cost and complexity.
  • Multiple Input Channels: It features 8-/16-channel single-ended or 4-/8-channel differential input configurations, providing flexibility for various sensor types and signal sources.
  • I²C Interface: For easy communication with microcontrollers and processors, the LTC2498HUHF#PBF incorporates an I²C compatible serial interface.
  • Wide Input Common Mode Range: Includes a common mode range that goes from ground to VCC, accommodating a wide array of signal sources.
  • Internal Temperature Sensor: An onboard temperature sensor allows for temperature monitoring and compensation without the need for additional components.
  • Small Package: The device is housed in a compact 5mm x 7mm QFN package, minimizing its footprint on the PCB.

Applications

The LTC2498HUHF#PBF is a versatile ADC that is suitable for a variety of applications, such as:

  • Industrial Monitoring Systems
  • Medical Equipment
  • Scientific Instrumentation
  • Automated Test Equipment
  • Data Acquisition Systems

With its high resolution, no-latency conversion, and user-friendly interface, the LTC2498HUHF#PBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and high-performing ADC solution.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,143 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess