EN
  • EN
  • DE

LTC2460CMS#TRPBF

Part No LTC2460CMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 60
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting Type Surface Mount
Base Product Number LTC2460
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879261-LTC2460CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2460CMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC2460CMS#TRPBF Overview

The LTC2460CMS#TRPBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer excellent performance in a compact package. This ADC is particularly suitable for applications where space is at a premium, but where no compromise on accuracy and performance can be tolerated.

Key Features

  • Resolution: The device features a 16-bit no latency ΔΣ ADC, providing a high level of detail in the digital representation of the analog input signal.
  • Sampling Rate: It offers a flexible sampling rate that can be adjusted according to the needs of the application, with a maximum rate of 60 conversions per second.
  • Input Range: The LTC2460CMS#TRPBF operates with a single-ended input range of 0V to VREF, with VREF ranging up to the supply voltage.
  • Low Power: Designed for power-sensitive applications, it has a typical supply current of only 330μA, which reduces to 1.5μA in shutdown mode.
  • Easy Interface: The device features a simple SPI-compatible serial interface, making it easy to communicate with most microcontrollers and digital systems.
  • Package: It comes in a 10-lead MSOP package, which is ideal for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance across various environments.

Applications

The LTC2460CMS#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Devices
  • Automotive Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2460CMS#TRPBF is no exception. It is manufactured to the highest standards, ensuring both reliability and performance for critical applications where accuracy is paramount.

Conclusion

The LTC2460CMS#TRPBF from Analog Devices Inc. represents a blend of precision, power efficiency, and ease of use. Its compact form factor and robust feature set make it an excellent choice for designers looking to integrate a reliable ADC into their systems without sacrificing performance or space.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess