Product Overview: LTC2453CDDB#TRMPBF
The LTC2453CDDB#TRMPBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional performance in a compact package. This ADC is part of the LTC2453 series and is particularly suitable for applications requiring low power consumption and a small footprint without compromising on accuracy.
Key Features
- Resolution: The device boasts a 16-bit delta-sigma ADC, providing high resolution for precise measurement applications.
- Power Efficiency: With its low power operation, the LTC2453CDDB#TRMPBF is ideal for battery-powered devices and portable applications. It operates on a single 2.7V to 5.5V supply.
- Interface: A simple I2C-compatible serial interface allows for easy integration into a variety of microcontroller-based systems.
- Package: The device comes in a 10-lead DFN package (3mm x 3mm), providing a space-saving solution for compact circuit designs.
- Temperature Range: It is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
- Automatic Calibration: Internal calibration mechanisms negate the need for external calibration components, reducing system complexity and cost.
- No External Clock: The LTC2453CDDB#TRMPBF does not require an external clock, simplifying the design and reducing the bill of materials.
Applications
The precision and compact nature of the LTC2453CDDB#TRMPBF make it an excellent choice for various applications, including:
- Portable medical devices
- Industrial monitoring and control systems
- Data acquisition systems
- Battery-powered equipment
- Temperature measurement
- Remote sensing
Conclusion
The LTC2453CDDB#TRMPBF from Analog Devices Inc. is a versatile ADC solution that offers the perfect blend of precision, power efficiency, and compactness. Its ease of integration, combined with robust performance, makes it an ideal choice for designers looking to add high-resolution analog-to-digital conversion capabilities to their projects.