EN
  • EN
  • DE

LTC2451IDDB#TRPBF

Part No LTC2451IDDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1192477-LTC2451IDDB#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 60
Input Type Single Ended
Reference Type External
Operating Temperature -40°C ~ 85°C
Package / Case 8-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC2451IDDB#TRPBF CAD Model

Description

Analog Devices Inc. LTC2451IDDB#TRPBF Overview

The LTC2451IDDB#TRPBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for uncompromising performance in a compact, surface-mount package. This ADC is a member of the LTC2451 series, which is renowned for its ease of use and low-power operation, making it an ideal choice for battery-powered systems and portable devices.

Key Features

  • Resolution: The LTC2451IDDB#TRPBF offers a high resolution of 16 bits, providing fine detail in the digital representation of analog signals.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, which simplifies the power design for systems that require precision ADCs.
  • Low Power Consumption: With a typical power consumption of only 1μA, this ADC is exceptionally energy-efficient, preserving battery life in mobile applications.
  • Easy Interface: The device features an I2C interface, enabling straightforward communication with most microcontrollers and digital systems.
  • Automatic Shutdown: To further conserve power, the LTC2451IDDB#TRPBF includes an automatic shutdown feature that reduces power consumption to 0.1μA when not converting.
  • Compact Package: Housed in a 12-lead DFN (4mm x 3mm) package, it is designed for space-constrained applications.

Applications

The LTC2451IDDB#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable Medical Devices
  • Industrial Monitoring Systems
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Automotive Sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2451IDDB#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance in harsh environments.

In summary, the LTC2451IDDB#TRPBF from Analog Devices Inc. is a sophisticated, low-power ADC that offers high resolution, ease of use, and flexible power options in a compact package, making it an excellent choice for a broad spectrum of precision analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess