EN
  • EN
  • DE

LTC2450CDC-1#TRMPBF

Part No LTC2450CDC-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 6-DFN (2x2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x2)
Family Name LTC2450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2450CDC-1#TRMPBFDKR, LTC2450CDC-1#TRMPBFCT, LTC2450CDC-1#TRMPBF-ND, LTC2450CDC-1#TRMPBFTR, LTC2450CDC1TRMPBF
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924379-LTC2450CDC-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2450CDC-1#TRMPBF CAD Model

Description

Product Overview: LTC2450CDC-1#TRMPBF

The LTC2450CDC-1#TRMPBF is a cutting-edge 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer high-precision measurements in a compact and energy-efficient package. This ADC is ideal for a wide range of applications, including industrial control systems, medical devices, automotive sensors, and portable instrumentation, thanks to its small footprint and low power consumption.

Key Features

  • Resolution: The LTC2450 provides a high-resolution 16-bit output, ensuring detailed and accurate data conversion from analog signals.
  • Sampling Rate: With a sampling rate of up to 60 conversions per second, this ADC is well-suited for applications requiring both precision and speed.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V supply, making it versatile for various power environments and simplifying system design.
  • No External Reference: The device has an integrated precision reference, eliminating the need for an external reference component and reducing the overall system cost and complexity.
  • Easy Interface: The LTC2450 features an I2C-compatible serial interface, enabling simple connectivity with microcontrollers and other digital systems.
  • Automatic Shutdown: To conserve power, the ADC offers an automatic shutdown feature that reduces power consumption when not in active conversion.
  • Small Package: Housed in a 6-lead DFN package, the LTC2450CDC-1#TRMPBF saves valuable board space, which is essential for compact electronic designs.

Applications

The LTC2450CDC-1#TRMPBF's versatility allows it to be used across various sectors where precise data acquisition is critical. It is particularly useful in battery-powered devices due to its low power features. The ADC's robust performance makes it a reliable choice for monitoring and control applications where accuracy cannot be compromised.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2450CDC-1#TRMPBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional and industrial environments.

With its combination of high resolution, low power consumption, and ease of integration, the LTC2450CDC-1#TRMPBF from Analog Devices Inc. represents a superior solution for precision analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,314 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess