EN
  • EN
  • DE

LTC2448IUHF#TRPBF

Part No LTC2448IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 38-QFN (5x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC2448
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879254-LTC2448IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2448IUHF#TRPBF CAD Model

Description

Product Overview: LTC2448IUHF#TRPBF from Analog Devices Inc.

The LTC2448IUHF#TRPBF is a high-performance, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional accuracy and flexibility for a wide range of precision measurement applications. This ADC is part of the LTC2448 series, which is renowned for its advanced delta-sigma technology and versatile features that cater to the needs of industrial, automotive, and communication systems.

Key Features

  • High Resolution: With a 24-bit output, the LTC2448IUHF#TRPBF provides high-resolution measurements, enabling the detection of minute signal variations, which is essential for precision applications.
  • Multiple Input Channels: The device includes 16 differential input channels, offering flexibility for multiplexed data acquisition systems.
  • Oversampling Ratio: It features a programmable oversampling ratio, allowing users to optimize the trade-off between resolution and conversion speed according to their specific application requirements.
  • No Latency Delta-Sigma™: The LTC2448 series incorporates Analog Devices' proprietary No Latency Delta-Sigma technology, which eliminates conversion cycle latency and ensures consistent, repeatable measurements.
  • Easy Drive Technology: The Easy Drive™ feature reduces the complexity of the input signal conditioning, simplifying the design and reducing system costs.
  • Wide Input Range: The ADC operates with a wide input common-mode range, which includes ground, providing versatility for various signal types.
  • Power Efficiency: It offers excellent power efficiency, with multiple power-down modes, making it suitable for battery-operated and power-sensitive systems.

Applications

The LTC2448IUHF#TRPBF is ideal for a broad array of applications that require high precision and flexibility, such as:

  • Industrial Process Control
  • Temperature Measurement Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Automotive Sensing
  • Instrumentation and Test Equipment

Quality and Reliability

Analog Devices Inc. is a leader in the semiconductor industry, known for its commitment to quality and reliability. The LTC2448IUHF#TRPBF is manufactured to the highest standards, ensuring stable performance over its entire operating temperature range. The device is available in a lead-free, RoHS-compliant package, reflecting Analog Devices' dedication to environmental responsibility.

With its advanced features and robust design, the LTC2448IUHF#TRPBF from Analog Devices Inc. is a superior choice for engineers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess