EN
  • EN
  • DE

LTC2377IDE-16#PBF

Part No LTC2377IDE-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 16DFN / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting SMD (SMT)
Base Product Number LTC2377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1072134-LTC2377IDE-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2377IDE-16#PBF CAD Model

Description

LTC2377IDE-16#PBF - High Precision, Low Noise ADC

The LTC2377IDE-16#PBF is a cutting-edge 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications requiring high precision and low noise performance. This device is a part of the LTC2377 family, which stands out for its exceptional accuracy and ease of use in complex signal acquisition systems.

Key Features:

  • Resolution: 16-bit performance with no missing codes.
  • Sample Rate: Up to 1 Msps, providing swift data acquisition for real-time applications.
  • Input Range: ±VREF with a fully differential input range, accommodating a wide variety of signal levels.
  • Noise Performance: Offers an industry-leading 94.5 dB SNR (Signal to Noise Ratio), ensuring clean and reliable data conversion.
  • Power Efficiency: Ultra-low power consumption with only 18 mW at 1 Msps, ideal for power-sensitive applications.
  • Digital Interface: Flexible SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Package: Housed in a compact, 16-lead QFN (4mm x 3mm) package, saving valuable board space for space-constrained designs.

Applications:

The LTC2377IDE-16#PBF is versatile and can be used in a wide range of applications, including:

  • Medical Imaging
  • High-speed Data Acquisition Systems
  • Instrumentation
  • Industrial Process Control
  • Automotive Systems

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2377IDE-16#PBF is no exception. It is manufactured to the highest standards, ensuring reliable performance in the most demanding environments. The device is RoHS compliant and designed to meet rigorous industrial temperature ranges, operating effectively between -40°C to +125°C.

Conclusion:

With its exceptional resolution, speed, and noise performance, the LTC2377IDE-16#PBF ADC from Analog Devices Inc. sets the standard for high-performance data conversion. Its low power consumption and compact form factor make it an excellent choice for designers looking to optimize their systems for precision and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess