EN
  • EN
  • DE

LTC2326IMS-18#TRPBF

Part No LTC2326IMS-18#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width)
Case / Package 16-MSOP
Family Name LTC2326
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879210-LTC2326IMS-18#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2326IMS-18#TRPBF CAD Model

Description

Product Overview: LTC2326IMS-18#TRPBF

The LTC2326IMS-18#TRPBF is a high-performance, 18-bit, low-noise 5Msps successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This ADC is designed to offer outstanding performance with a wide dynamic range and high resolution, making it ideal for precision data acquisition systems, medical imaging, and industrial control applications.

Key Features and Benefits

  • High Resolution: With an 18-bit resolution, the LTC2326IMS-18#TRPBF provides fine detail in signal conversion, allowing for more accurate and precise measurements.
  • Fast Sampling Rate: The 5Msps sampling rate ensures that the ADC can handle high-speed signals without sacrificing accuracy, making it suitable for applications that require quick data processing.
  • No Latency: The device features no pipeline delay, which is critical for multiplexed applications that need consistent and deterministic timing.
  • Low Noise: The LTC2326IMS-18#TRPBF boasts an excellent signal-to-noise ratio (SNR), minimizing the noise in signal conversion and enhancing the signal fidelity.
  • Flexible Power Supply: It operates on a single 5V supply, with a digital interface that can be powered from either 1.8V, 2.5V, or 3.3V supplies, providing flexibility in system power design.
  • Easy Integration: The ADC comes in a compact 16-lead MSOP package, which is conducive to space-constrained applications.
  • Robust Temperature Range: It is specified over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LTC2326IMS-18#TRPBF is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Medical imaging equipment
  • Industrial process control
  • Instrumentation
  • Automated test equipment

Product Quality and Support

Analog Devices Inc. is known for its commitment to high-quality products. The LTC2326IMS-18#TRPBF is no exception and is supported by comprehensive technical documentation and customer support, ensuring that designers can integrate this ADC into their systems with confidence. With its robust design and advanced features, the LTC2326IMS-18#TRPBF is an excellent choice for precision applications that require high-speed and high-resolution analog-to-digital conversion.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess