EN
  • EN
  • DE

LTC2325CUKG-16#PBF

Part No LTC2325CUKG-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203064-LTC2325CUKG-16#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 5M
Input Type Differential
Data Interface LVDS - Serial, SPI
Operating Temperature 0°C ~ 70°C
Package / Case 52-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC2325CUKG-16#PBF CAD Model

Description

Analog Devices Inc. LTC2325CUKG-16#PBF Product Overview

The LTC2325CUKG-16#PBF is a high-performance, 16-bit, dual-channel analog-to-digital converter (ADC) from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This ADC is part of the LTC2325 series and is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

With a sampling rate of up to 5Msps per channel, the LTC2325CUKG-16#PBF provides the high-speed data throughput required for critical applications that demand rapid and precise data conversion. The ADC operates from a single 5V supply, simplifying power supply design and reducing power consumption. Its flexible serial interface is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration with most microcontrollers and digital signal processors.

Key Features:

  • Resolution: 16-bit resolution offers fine detail in signal conversion, ensuring high fidelity representation of the input signal.
  • Dual-Channel: Two independent ADC channels allow simultaneous sampling, doubling the data throughput and enabling complex multi-sensor systems.
  • High-Speed Sampling: The LTC2325CUKG-16#PBF can sample at rates up to 5Msps, providing the speed needed for high-bandwidth applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is well-suited for battery-powered devices and energy-sensitive applications.
  • Wide Input Range: The ADC supports a wide input common-mode range, offering flexibility in interfacing with different signal sources.
  • No Latency Operation: The ADC delivers no latency operation, which is critical for closed-loop control systems and real-time data processing.

Applications:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-Speed Data Acquisition
  • Instrumentation
  • Automated Test Equipment

The LTC2325CUKG-16#PBF comes in a compact 48-lead plastic QFN package, making it suitable for space-constrained applications. Its robust design ensures reliable performance over industrial temperature ranges. With its advanced features and high-speed capabilities, the LTC2325CUKG-16#PBF from Analog Devices Inc. is an excellent choice for engineers looking for a dual-channel ADC that does not compromise on performance or precision.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2014 $60.2014
3+ $49.3960 $148.1880
4+ $47.8524 $191.4096
5+ $46.3088 $231.5440
6+ $44.7651 $268.5906
8+ $40.1343 $321.0744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess