EN
  • EN
  • DE

LTC2284IUP

Part No LTC2284IUP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 105M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.85V ~ 3.4V
Voltage - Supply, Digital 2.85V ~ 3.4V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Type Surface Mount
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 625700-LTC2284IUP
Ultra Librarian 3D Model Ultra Librarian LTC2284IUP CAD Model

Description

Product Overview: LTC2284IUP from Analog Devices Inc.

The LTC2284IUP is a high-performance, dual 14-bit, 125Msps analog-to-digital converter (ADC) designed by Analog Devices Inc. to meet the rigorous demands of advanced digital signal processing (DSP) systems. This ADC offers an exceptional combination of high-speed performance and reduced power consumption, making it an ideal choice for a wide range of applications including communications, imaging, and medical equipment.

Key Features

  • Resolution: 14-bit dual ADC, providing high precision and accuracy in signal conversion.
  • Sampling Rate: Up to 125Msps (mega samples per second), enabling the capture of high-frequency signals without loss of detail.
  • Low Power Consumption: Optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Input Range: The ADC features a flexible input range, which can be adjusted to accommodate various signal amplitudes.
  • Output Format: Offers both CMOS and LVDS output formats, providing versatility in interfacing with different digital systems.
  • Package: Housed in a compact QFN package, the LTC2284IUP is designed for space-constrained applications.

Performance and Reliability

The LTC2284IUP is engineered for high reliability, with an industrial temperature range that ensures stable operation under varying environmental conditions. Its robust design includes features such as a signal-to-noise ratio (SNR) that maximizes dynamic range, and a low-jitter sample clock input, which reduces noise and improves signal fidelity.

Applications

With its high-speed data acquisition capabilities, the LTC2284IUP is well-suited for a variety of applications that require precise and rapid conversion of analog signals to digital data. These applications include:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Radar and Satellite Communication Systems
  • Industrial Instrumentation

Analog Devices Inc. has a reputation for delivering products that lead in performance, quality, and reliability, and the LTC2284IUP ADC is no exception. Its advanced features and capabilities make it a top choice for engineers and designers seeking to enhance the performance of their digital signal processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess