EN
  • EN
  • DE

LTC2281IUP#PBF

Part No LTC2281IUP#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC Pipelined 125Msps 10-bit Parallel 64-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 915 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 263 mA
Number of Bits 10
Number of Converters 2
Number of Pins 64
RoHS Compliant
Sampling Rate 125 Msps
Supply Type Single
Win Source Part Number 1008701-LTC2281IUP#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2281IUP#PBF CAD Model

Description

Product Overview: LTC2281IUP#PBF

The LTC2281IUP#PBF is a high-performance, dual 10-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed for applications that demand fast, accurate signal conversion. This ADC is part of the LTC228x family, which is renowned for its excellent dynamic performance and low power consumption. The LTC2281IUP#PBF is ideal for a wide range of applications, including medical imaging, communications systems, and industrial data acquisition.

Key Features

  • Resolution: 10-bit dual ADC, providing fine granularity in signal conversion.
  • Sample Rate: Up to 105Msps (Mega samples per second), enabling the capture of high-speed signals without loss of detail.
  • Low Power Consumption: Operates on a single 3.3V supply, minimizing power requirements for energy-sensitive applications.
  • Input Range: 2Vp-p differential input range, accommodating a variety of signal amplitudes.
  • No Missing Codes: Guaranteed performance over temperature ensures reliability and accuracy in signal processing.
  • Output Format: CMOS or LVDS digital outputs, providing flexibility in interfacing with other digital systems.
  • Package: 64-pin QFN package, offering a compact footprint for space-constrained designs.

Performance and Quality

The LTC2281IUP#PBF boasts excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring that signals are converted with high fidelity. Its robust design includes a built-in sample-and-hold circuit, which reduces the need for external components and simplifies system design. The product is also specified for operation over the industrial temperature range, making it suitable for harsh environments.

Applications

With its high-speed performance and low power draw, the LTC2281IUP#PBF is well-suited for a variety of demanding applications. These include:

  • Wireless and Wired Broadband Communication
  • Portable Instrumentation
  • Radar and Satellite Systems
  • Medical Imaging Equipment
  • Test and Measurement Devices

The LTC2281IUP#PBF from Analog Devices Inc. represents a blend of precision, efficiency, and reliability, making it a top choice for designers looking to optimize their high-speed signal processing applications.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0450 $90.0900
4+ $36.9600 $147.8400
5+ $35.8050 $179.0250
7+ $34.6500 $242.5500
9+ $33.4950 $301.4550
12+ $30.0300 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess