EN
  • EN
  • DE

LXES1TBBB2-013

Part No LXES1TBBB2-013
Manufacturer Murata Electronics North America
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1064666-LXES1TBBB2-013
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LXES1TBBB2-013 CAD Model

Description

The LXES1TBBB2-013 is a Murata Electronics North America component, identified as a communication module, specifically designed for low-power wide-area network (LPWAN) applications using LoRaWAN technology. It offers a complete solution for connecting devices to LoRaWAN networks, simplifying the integration process for developers and reducing time-to-market.

Applications

  • Smart Agriculture: Connecting sensors to monitor soil conditions, weather patterns, and irrigation systems.
  • Smart City Applications: Deploying sensors for street lighting control, waste management, and parking management.
  • Asset Tracking: Tracking the location and condition of valuable assets in logistics, transportation, and supply chain management.
  • Industrial IoT (IIoT): Connecting industrial equipment and sensors for remote monitoring, predictive maintenance, and process optimization.
  • Environmental Monitoring: Deploying sensors for air quality monitoring, water level monitoring, and weather data collection.

Features

  • LoRaWAN Compliant: Adheres to the LoRaWAN specification for reliable and secure communication.
  • Compact Size: Allows for easy integration into a variety of devices and applications.
  • Low Power Consumption: Optimizes battery life for long-term operation in remote locations.
  • Integrated Antenna: Simplifies the design and reduces the need for external antenna components.
  • Wide Coverage: Provides long-range communication capabilities, ideal for rural and urban environments.
  • Secure Communication: Employs encryption and authentication mechanisms to protect data transmitted over the network.

Benefits

  • Simplified Integration: The module provides a complete LoRaWAN solution, reducing the complexity of integrating LoRaWAN connectivity.
  • Long Battery Life: Low power consumption enables years of operation on a single battery, reducing maintenance costs.
  • Wide Area Coverage: LoRaWAN's long-range capabilities enable connectivity in areas where cellular networks may not be available.
  • Secure Data Transmission: Encryption and authentication protect sensitive data from unauthorized access.
  • Reduced Development Time: The module's pre-certified design streamlines the certification process and reduces time-to-market.

Additional Details

The LXES1TBBB2-013 module operates in the ISM band, typically 868 MHz in Europe and 915 MHz in North America. It supports various LoRaWAN regional parameters and data rates. The module's power consumption varies depending on the transmit power and data rate. It requires a suitable power supply voltage, typically 3.3V. The operating temperature range is typically between -40°C and +85°C. Refer to the product datasheet from Murata for detailed specifications and integration guidelines.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,789 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess