EN
  • EN
  • DE

LTC2272IUJ#PBF

Part No LTC2272IUJ#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC2272 - 16-Bit, 65Msps Serial Output ADC (JESD204)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Height 800 µm
Interface LVDS
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Supply Voltage 3.465 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.135 V
Number of A/D Converters 1
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of Inputs 1
Number of Pins 40
RoHS Compliant
Sampling Rate 65 Msps
Win Source Part Number 1218794-LTC2272IUJ#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2272IUJ#PBF CAD Model

Description

The LTC2272IUJ#PBF is a cutting-edge analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance analog technology. This device offers a perfect blend of speed and precision, making it an ideal choice for a wide range of applications, including medical imaging, communications, industrial instrumentation, and data acquisition systems.

Key Features

  • Resolution: The LTC2272IUJ#PBF boasts a 16-bit resolution, ensuring high precision in digital signal conversion.
  • Sample Rate: With a sample rate of up to 105 Mega samples per second (Msps), this ADC provides fast data acquisition, suitable for high-speed applications.
  • Low Noise: It features an outstanding signal-to-noise ratio (SNR), minimizing noise to deliver clean, accurate conversions.
  • Power Efficiency: Designed for power-sensitive applications, it operates with a low power consumption, making it an energy-efficient choice.
  • Interface: The device includes a user-friendly serial interface, facilitating easy integration into various system designs.
  • Package: Housed in a compact 40-lead QFN package, the LTC2272IUJ#PBF saves valuable board space without compromising performance.

Applications

The LTC2272IUJ#PBF is versatile and can be used in multiple domains, including:

  • High-speed data acquisition systems
  • Wireless and wired broadband communications
  • Medical imaging such as MRI and CT scanners
  • Industrial process control and automation
  • Aerospace and defense systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC2272IUJ#PBF is manufactured to meet the highest industry standards, ensuring dependable performance in even the most demanding environments.

Ordering Information

The product is available with the orderable part number LTC2272IUJ#PBF. For detailed information regarding pricing, availability, and ordering, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess