EN
  • EN
  • DE

LTC2265CUJ-12#PBF

Part No LTC2265CUJ-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203215-LTC2265CUJ-12#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Input Type Differential
Data Interface LVDS - Serial
Architecture Pipelined
Reference Type External, Internal
Operating Temperature 0°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian LTC2265CUJ-12#PBF CAD Model

Description

Product Overview: LTC2265CUJ-12#PBF

The LTC2265CUJ-12#PBF is a high-performance, 12-bit, 125Msps analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance analog technology. This ADC is designed to deliver exceptional accuracy and speed for demanding applications in communications, imaging, and medical equipment.

Key Features

  • Resolution: 12-bit performance enables precise digital representation of analog signals, ensuring fine detail and accuracy in captured data.
  • Sampling Rate: With a sampling rate of up to 125Msps (Mega samples per second), the LTC2265CUJ-12#PBF can handle high-speed signals, making it ideal for high-bandwidth applications.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC offers a reduced power operation that minimizes power consumption without compromising performance.
  • Input Range: The flexible input range allows for easy integration with a variety of signal sources, providing versatility in different system designs.
  • DNL and INL: Excellent differential nonlinearity (DNL) and integral nonlinearity (INL) ensure accurate and consistent conversion from analog to digital.
  • Output Interface: The device features a user-friendly, parallel LVDS output interface that facilitates high-speed data transfer to downstream digital processors.
  • Packaging: The LTC2265CUJ-12#PBF comes in a compact 40-lead QFN package, which is suitable for space-constrained applications.

Applications

The LTC2265CUJ-12#PBF is well-suited for a wide range of applications that require high-speed data acquisition, such as:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC2265CUJ-12#PBF is no exception. It is manufactured with the highest standards and undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

With its combination of speed, precision, and low power consumption, the LTC2265CUJ-12#PBF ADC is an excellent choice for designers looking to enhance the performance and efficiency of their digital data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess