EN
  • EN
  • DE

LTC2264IUJ-14#PBF

Part No LTC2264IUJ-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001033-LTC2264IUJ-14#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Sampling Rate (Per Second) 40M
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Ultra Librarian 3D Model Ultra Librarian LTC2264IUJ-14#PBF CAD Model

Description

Product Overview: LTC2264IUJ-14#PBF

The LTC2264IUJ-14#PBF from Analog Devices Inc. is a high-performance, 14-bit, 125Msps analog-to-digital converter (ADC) that offers an exceptional balance of speed, resolution, and power consumption, making it an ideal choice for a wide range of data acquisition systems and signal processing applications.

Key Features

  • Resolution: The device features a 14-bit resolution, providing high precision for demanding applications that require accurate signal conversion.
  • Sampling Rate: With a sampling rate of up to 125Msps (Mega samples per second), the LTC2264IUJ-14#PBF can handle high-speed signals without compromising data integrity.
  • Low Power Consumption: Designed for efficiency, it consumes only 149mW at 125Msps, which is ideal for power-sensitive applications.
  • Differential Inputs: The ADC comes with differential inputs that enhance noise immunity and allow for a wide dynamic range, making it suitable for complex signal environments.
  • No Missing Codes: It guarantees no missing codes over the full operating temperature range, ensuring reliable and consistent performance.
  • Digital Output: The device provides a flexible digital output interface that supports CMOS or LVDS, catering to various digital system requirements.
  • Pin-Compatible Family: The LTC2264 is part of a pin-compatible family of ADCs, allowing for easy scalability and design flexibility.

Applications

The LTC2264IUJ-14#PBF is suitable for a broad spectrum of applications, including:

  • Medical imaging systems
  • Communications systems
  • Test and measurement equipment
  • High-speed data acquisition
  • Radar and satellite antenna arrays

Package and Quality

This ADC is packaged in a compact 40-lead QFN (7mm x 7mm) package, which is RoHS compliant and designed for surface-mount technology (SMT), ensuring ease of integration into various circuit designs. The LTC2264IUJ-14#PBF is part of Analog Devices Inc.'s high-quality product line, renowned for its reliability and performance in critical applications.

With its advanced features and robust design, the LTC2264IUJ-14#PBF from Analog Devices Inc. is a top-tier solution for professionals seeking a high-speed, high-resolution ADC with low power consumption.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess