EN
  • EN
  • DE

LTC2257CUJ-12#PBF

Part No LTC2257CUJ-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204107-LTC2257CUJ-12#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential
Ultra Librarian 3D Model Ultra Librarian LTC2257CUJ-12#PBF CAD Model

Description

Analog Devices Inc. LTC2257CUJ-12#PBF

The LTC2257CUJ-12#PBF is a high-performance, low-power 12-bit, 125Msps analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This ADC is part of a family of pin-compatible converters that offer different resolution and speed options, providing flexibility and upgrade paths for a wide range of applications.

Encased in a compact 40-lead QFN package, the LTC2257CUJ-12#PBF is engineered to deliver exceptional dynamic performance with a 70.6dB signal-to-noise ratio (SNR) and 83dB spurious-free dynamic range (SFDR) at baseband frequencies. This level of accuracy makes it an ideal choice for demanding applications that require high-speed data acquisition, such as medical imaging, communications systems, and instrumentation.

The device operates on a single 1.8V supply, with a separate output driver supply that can be adjusted from 1.8V to 3.3V for compatibility with various logic families. This feature simplifies interfacing with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs), making system integration more straightforward.

One of the key features of the LTC2257CUJ-12#PBF is its support for the DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) digital output, which reduces the number of data lines required and minimizes the I/O interface complexity. This helps to achieve high throughput while maintaining low power consumption. The ADC also includes a flexible digital output randomizer to reduce digital feedback in the system.

The LTC2257CUJ-12#PBF includes an internal bypass capacitor scheme that simplifies the power supply design and reduces external component requirements, leading to a cleaner layout and reduced board space. Additionally, it features optional clock duty cycle stabilizer circuitry to maintain performance over a wide range of clock duty cycles.

In summary, the LTC2257CUJ-12#PBF from Analog Devices Inc. is a versatile and efficient solution for high-speed data acquisition, offering excellent performance and ease of use in a small package. Its robust feature set and compatibility with various logic standards make it a top choice for engineers looking to design high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess