EN
  • EN
  • DE

LTC2239CUH#TRPBF

Part No LTC2239CUH#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name LTC2239
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879192-LTC2239CUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2239CUH#TRPBF CAD Model

Description

Analog Devices Inc. LTC2239CUH#TRPBF High-Speed ADC

The LTC2239CUH#TRPBF is a cutting-edge analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications that demand high speed and precision. This 10-bit ADC operates at a sampling rate of up to 65Msps, providing excellent dynamic performance for high-frequency signal processing tasks. The product is part of Analog Devices' high-speed ADC portfolio, which is renowned for delivering reliable and efficient data conversion solutions across various industries.

Encased in a compact QFN-32 package, the LTC2239CUH#TRPBF is engineered to meet the stringent requirements of space-constrained designs. This ADC is optimized for power efficiency, consuming a mere 135mW at the full 65Msps rate, making it an ideal choice for portable and battery-powered devices where power consumption is a critical factor.

Key features of the LTC2239CUH#TRPBF include a wide input bandwidth, which enables the capture of high-frequency signals without significant attenuation or distortion. Additionally, the device boasts a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring that the digital output accurately represents the original analog signal with minimal noise and interference.

The ADC's differential inputs are compatible with various signal sources, providing flexibility in system design. Moreover, the LTC2239CUH#TRPBF includes features like a flexible reference voltage setting, an out-of-range indicator, and a shutdown mode that further reduces power consumption when the ADC is not in active use.

Designed for applications such as medical imaging, communications, digital data acquisition systems, and instrumentation, the LTC2239CUH#TRPBF is a robust and reliable choice for engineers looking to integrate high-speed data conversion into their designs. Its tape and reel packaging (indicated by the 'TRPBF' suffix) facilitates easy assembly for high-volume production, making it a convenient and cost-effective solution for commercial and industrial use.

Overall, the LTC2239CUH#TRPBF from Analog Devices Inc. exemplifies the company's commitment to providing high-performance, energy-efficient ADCs that push the boundaries of speed and precision in electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess