EN
  • EN
  • DE

LTC2195IUKG

Part No LTC2195IUKG
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 52QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Analog to Digital Converter 2 Input 2 Pipelined 52-QFN (7x8)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 52-WFQFN Exposed Pad
Case / Package 52-QFN (7x8)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924340-LTC2195IUKG
Ultra Librarian 3D Model Ultra Librarian LTC2195IUKG CAD Model

Description

Analog Devices Inc. LTC2195IUKG Product Overview

The LTC2195IUKG is a high-performance, dual-channel 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed for advanced digital signal processing applications where precision and high-speed data conversion are paramount. This ADC is part of the LTC2195 series, which is renowned for its exceptional signal fidelity and noise performance, making it an ideal choice for a wide range of applications, including medical imaging, communications systems, and instrumentation.

Key Features

  • High-Speed Performance: The LTC2195IUKG offers a sampling rate of up to 125Msps, allowing for the accurate digitization of high-frequency signals.
  • Resolution: With its 16-bit resolution, this ADC provides a high degree of accuracy and dynamic range, which is critical for capturing the full detail of the input signal.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power dissipation, which is crucial for thermal management in densely packed systems.
  • Differential Inputs: The differential input structure enhances common-mode noise rejection and improves the signal integrity for demanding applications.
  • Wide Input Bandwidth: The LTC2195IUKG features a wide input bandwidth that supports a variety of signal types and frequencies.
  • Pin-Compatible Family: This device is part of a pin-compatible family, allowing for flexible design options and easy scalability.

Robust and Reliable

The LTC2195IUKG is designed to perform reliably in harsh environments, with an industrial temperature range of -40°C to +85°C. Its robust design ensures consistent performance over a wide range of conditions, making it a dependable choice for critical applications.

Integration and Support

Integrating the LTC2195IUKG into a system is facilitated by its user-friendly interface, which includes a serial LVDS output that simplifies connections to digital processors. Analog Devices Inc. provides comprehensive technical support and documentation, making the design-in process as smooth as possible.

Whether it's for advanced communication systems, precise medical devices, or sophisticated instrumentation, the LTC2195IUKG from Analog Devices Inc. stands out as an ADC that offers both high-speed performance and exceptional quality.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess