EN
  • EN
  • DE

LTC2171IUKG-12#PBF

Part No LTC2171IUKG-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel Quad ADC 40Msps 12-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Interface LVDS, SPI, Serial
Max Operating Temperature 85 °C
Max Power Dissipation 290 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 94 mA
Number of Bits 12
Number of Channels 4
Number of Converters 4
Number of Pins 52
REACH SVHC No SVHC
Resolution 1.5 B
RoHS Compliant
Sampling Rate 40 Msps
Schedule B 8542390000
Supply Type Analog, Digital
Win Source Part Number 1229390-LTC2171IUKG-12#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2171IUKG-12#PBF CAD Model

Description

Product Overview

The LTC2171IUKG-12#PBF is a high-performance, low-power, 12-bit, 105Msps analog-to-digital converter (ADC) from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This ADC is part of the LTC217x family, which is known for its advanced features and robust performance in demanding environments.

Key Features

  • Resolution: 12-bit performance provides high precision for a wide range of applications.
  • Sampling Rate: Fast sampling rate of 105Msps (mega samples per second) ensures accurate digitization of high-speed signals.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes only 149mW at the full 105Msps rate.
  • Serial LVDS Outputs: The ADC features serial low-voltage differential signaling (LVDS) outputs, which reduce the number of data I/O lines and help minimize PCB layout challenges.
  • Pin-Compatible Family: The LTC2171 is part of a pin-compatible family, allowing for easy scalability between different resolutions and sampling rates.
  • Internal Dither: An optional internal dithering function improves the ADC's spurious-free dynamic range (SFDR) performance for small signal levels.
  • Flexible Power/Speed: Users can optimize the device for lower power operation with a reduced sampling rate, offering design flexibility.

Applications

The LTC2171IUKG-12#PBF is ideal for a variety of applications that require high-speed, precise data conversion. These include:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Antenna Arrays
  • Data Acquisition Systems
  • Industrial Automation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2171IUKG-12#PBF operates over the industrial temperature range and is housed in a 48-lead plastic QFN package. It is designed to meet the stringent requirements of industrial-grade products and ensures reliable performance even in harsh conditions.

For engineers and designers looking for a high-speed ADC with excellent power efficiency and precision, the LTC2171IUKG-12#PBF from Analog Devices Inc. offers an outstanding solution that can be easily integrated into a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $148.8722 $148.8722
2+ $143.9098 $287.8196
3+ $129.0226 $387.0678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess