EN
  • EN
  • DE

LTC2170CUKG-14#PBF

Part No LTC2170CUKG-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel Quad ADC 25Msps 14-bit Parallel/Serial (SPI)/LVDS Automotive 52-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 2.75 LSB
Interface LVDS, SPI, Serial
Maximum Operating Temperature 70 °C
Max Power Dissipation 243 mW
Max Supply Voltage 1.9 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 14
Number of Converters 4
Number of Elements 4
Number of Pins 52
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 243 mW
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 25 Msps
Schedule B 8542390000, 8542390000
Supply Type Analog, Digital
Win Source Part Number 1027251-LTC2170CUKG-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2170CUKG-14#PBF CAD Model

Description

Analog Devices Inc. LTC2170CUKG-14#PBF Overview

The LTC2170CUKG-14#PBF is a high-performance, low-power 14-bit, 105Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional dynamic range and noise performance for a wide array of applications. This ADC is part of the LTC2170 series, which is known for its advanced features and capabilities in signal processing.

Key Features

  • Resolution: 14-bit ADC provides high precision for demanding applications.
  • Sampling Rate: Fast sampling rate of up to 105Msps (mega samples per second) ensures accurate digitization of high-speed signals.
  • Low Power Consumption: Optimized for power-sensitive applications, this device maintains performance while minimizing power usage.
  • Input Range: The ADC features a flexible input range, accommodating a variety of signal levels.
  • Output Interface: Features a CMOS or LVDS output interface, providing compatibility with a range of digital systems.
  • Integrated Features: Includes an on-chip buffer and a sample-and-hold circuit, which simplifies design and enhances performance.
  • Packaging: Comes in a compact 7mm x 7mm QFN package, making it suitable for space-constrained applications.

Applications

The LTC2170CUKG-14#PBF is ideal for a variety of applications where precision and speed are critical. It is commonly used in:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Radar and Satellite Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC2170CUKG-14#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in the most demanding environments. With its robust design and advanced technology, this ADC is a top choice for designers looking to enhance their system's signal processing capabilities.

For further technical specifications, application support, and design resources, the manufacturer's website and datasheets provide a wealth of information to assist in the successful integration of the LTC2170CUKG-14#PBF into your next project.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess