EN
  • EN
  • DE

LTC2065IUD#PBF

Part No LTC2065IUD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203310-LTC2065IUD#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tube
Product Status Active
Amplifier Type Zero-Drift
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC2065
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.25 V
Ultra Librarian 3D Model Ultra Librarian LTC2065IUD#PBF CAD Model

Description

Product Overview: LTC2065IUD#PBF

The LTC2065IUD#PBF is a cutting-edge operational amplifier (op-amp) from Analog Devices Inc., designed to deliver high-performance in a wide range of applications. This op-amp stands out for its ultra-low power consumption and precision, making it an excellent choice for battery-powered devices and portable instrumentation.

Key Features

  • Low Power Consumption: The LTC2065IUD#PBF is engineered for energy efficiency, which is critical for extending battery life in portable devices. Its low power operations do not compromise on performance, ensuring reliable functionality with minimal power draw.
  • Precision Performance: Precision is at the core of this op-amp, offering a stable and accurate signal amplification that is essential for sensitive applications such as medical devices and precision sensors.
  • Wide Operating Temperature Range: With an industrial temperature range, this device is capable of operating reliably in harsh environments, making it suitable for industrial applications that require robust performance.
  • Zero-Drift Architecture: The LTC2065IUD#PBF utilizes a zero-drift architecture, which minimizes offset drift over time and temperature. This feature is particularly important for applications requiring long-term stability and precision.

Applications

The versatile nature of the LTC2065IUD#PBF allows it to be used in a variety of applications, including:

  • Portable Medical Devices
  • Temperature Measurement
  • Precision Current Sensing
  • Battery-Operated Systems
  • Wireless Sensors

Product Specifications

The LTC2065IUD#PBF comes in a compact, 10-lead MSOP package that is suitable for space-constrained applications. Its specifications include a supply voltage range of 1.8V to 5.5V, which allows for flexibility in different system designs. The op-amp also features a low offset voltage and low input bias current, which contribute to its high precision and low power consumption.

Conclusion

Analog Devices Inc.'s LTC2065IUD#PBF operational amplifier is an ideal solution for designers looking for a balance between power efficiency and precision. Its robust design and wide operating temperature range make it a reliable choice for a broad spectrum of applications, from industrial to medical and consumer electronics.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6971 $58.1826
15+ $7.9567 $119.3505
23+ $7.7080 $177.2840
31+ $7.4595 $231.2445
41+ $7.2108 $295.6428
54+ $6.4648 $349.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 338 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess