EN
  • EN
  • DE

LTC1864IS8#PBF

Part No LTC1864IS8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000817-LTC1864IS8#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Operating Temperature -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Type Surface Mount
Base Product Number LTC1864
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LTC1864IS8#PBF CAD Model

Description

LTC1864IS8#PBF 16-Bit Analog-to-Digital Converter (ADC) from Analog Devices Inc.

The LTC1864IS8#PBF is a 16-bit, single-channel, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. It features a high throughput of 250kSPS, a low power consumption of 4mW, and a wide operating voltage range of 2.7V to 5.5V. The LTC1864IS8#PBF is available in a small 8-lead SOIC package.

The LTC1864IS8#PBF is ideal for a wide range of applications, including:

Battery-powered systems Industrial automation Medical instrumentation Data acquisition and control Process control Consumer electronics Features

16-bit resolution 250kSPS throughput Low power consumption: 4mW Wide operating voltage range: 2.7V to 5.5V Small 8-lead SOIC package Differential inputs Internal reference voltage Power-down mode Serial interface Benefits

High accuracy and precision Fast conversion speed Low power consumption Wide operating voltage range Small footprint Easy to use Applications

Battery-powered systems Industrial automation Medical instrumentation Data acquisition and control Process control Consumer electronics The LTC1864IS8#PBF is a successive approximation register (SAR) ADC. This means that it converts an analog input signal to a digital output signal by comparing it to a series of reference voltages. The LTC1864IS8#PBF uses a 16-bit SAR converter, which means that it can convert an analog input signal to a digital output signal with a resolution of 16 bits.

The LTC1864IS8#PBF has a differential input, which means that it can measure the difference between two analog input signals. This makes it ideal for measuring signals that are common mode noise.

The LTC1864IS8#PBF also has an internal reference voltage, which means that it does not require an external reference voltage source. This makes it easy to use and reduces the cost of the overall system.

LTC1864IS8#PBF Serial Interface

The LTC1864IS8#PBF has a serial interface that can be used to configure the ADC and read the conversion results. The serial interface is a 3-wire interface that uses a clock signal, a data input signal, and a data output signal.

LTC1864IS8#PBF Power Consumption

The LTC1864IS8#PBF has a very low power consumption of 4mW. This makes it ideal for battery-powered systems and other applications where power consumption is a critical factor.

LTC1864IS8#PBF Development Resources

Analog Devices Inc. provides a number of development resources for the LTC1864IS8#PBF, including:

Datasheet Evaluation board Software drivers Conclusion

The LTC1864IS8#PBF is a high-performance, low-power, 16-bit ADC that is ideal for a wide range of applications. It features a high throughput of 250kSPS, a low power consumption of 4mW, and a wide operating voltage range of 2.7V to 5.5V. The LTC1864IS8#PBF is available in a small 8-lead SOIC package.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7197 $74.1591
5+ $20.2829 $101.4145
8+ $19.6490 $157.1920
11+ $19.0152 $209.1672
14+ $18.3813 $257.3382
19+ $16.4798 $313.1162
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess