EN
  • EN
  • DE

LTC1860CMS8#TRPBF

Part No LTC1860CMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC1860
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879152-LTC1860CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1860CMS8#TRPBF CAD Model

Description

Product Overview: LTC1860CMS8#TRPBF

The LTC1860CMS8#TRPBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer excellent accuracy and speed for a wide range of applications. Engineered with precision in mind, this ADC is an ideal choice for compact, power-sensitive systems.

Key Features

  • Resolution: This device offers a 12-bit resolution, providing the precision needed for demanding applications that require accurate analog signal conversion.
  • Sampling Rate: The LTC1860CMS8#TRPBF boasts a fast sampling rate, capable of up to 250ksps, which allows for real-time data acquisition and processing.
  • Low Power Consumption: With a typical supply current of only 850µA, this ADC is optimized for power efficiency, making it suitable for battery-operated devices and other low-power applications.
  • No Pipeline Delay: The device features a successive approximation register (SAR) architecture, ensuring that there is no pipeline delay, which is critical for control and monitoring systems requiring immediate data processing.
  • Single Supply Operation: It operates from a single 5V supply, simplifying the power design of the system.
  • Small Package: The LTC1860CMS8#TRPBF comes in an MSOP-8 package, which is compact and ideal for space-constrained applications.
  • Automatic Sleep Mode: To further conserve power, the ADC automatically enters a sleep mode after conversion, reducing power consumption to 2µA.

Applications

The versatility of the LTC1860CMS8#TRPBF makes it suitable for a broad spectrum of applications, including:

  • Data acquisition systems
  • Battery-powered equipment
  • Handheld instruments
  • Medical devices
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1860CMS8#TRPBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding industrial environments.

Ordering Information

The part number LTC1860CMS8#TRPBF indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes, and features a lead-free finish, adhering to the latest environmental standards.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess