EN
  • EN
  • DE

LTC1726HMS8-5#PBF

Part No LTC1726HMS8-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 3.085V, 4.675V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1726
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879133-LTC1726HMS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1726HMS8-5#PBF CAD Model

Description

Product Overview: LTC1726HMS8-5#PBF from Analog Devices Inc.

The LTC1726HMS8-5#PBF is a versatile and reliable monitoring solution from Analog Devices Inc., designed to cater to the demanding requirements of complex electronic systems. This precision monitoring device is encapsulated in a compact MSOP-8 package, making it suitable for space-constrained applications while offering a robust set of features to ensure system stability and performance.

Key Features

  • Triple Monitoring: The LTC1726HMS8-5#PBF is equipped with triple monitoring functionality, capable of tracking the under-voltage (UV) and over-voltage (OV) conditions of the supply voltage, as well as the temperature of the system.
  • Adjustable Reset and Watchdog Timer: It offers an adjustable power-on reset timeout and a watchdog timer, providing additional layers of system protection and reliability.
  • Precision Temperature Sensor: The integrated temperature sensor is factory-calibrated and provides a high degree of accuracy, which is essential for thermal management and protection.
  • Voltage Monitor: The device can monitor a 5V supply with a tight 1.5% threshold accuracy over temperature, ensuring the system operates within safe voltage levels.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1726HMS8-5#PBF features low power consumption, which helps in reducing overall system power requirements.
  • Wide Operating Temperature Range: It operates over a wide temperature range, suitable for industrial and automotive applications that require operation under extreme conditions.

Applications

  • Automotive Systems
  • Industrial Control Systems
  • Computing Systems
  • Portable and Battery-Powered Equipment
  • Telecommunications Infrastructure

The LTC1726HMS8-5#PBF from Analog Devices Inc. is a highly integrated solution that offers a combination of voltage and temperature monitoring with additional watchdog and reset timers. Its small footprint, coupled with high accuracy and reliability, makes it an excellent choice for engineers and designers looking to enhance system integrity in a broad range of applications. Whether it's for mission-critical automotive electronics or for the precise control of industrial machinery, the LTC1726HMS8-5#PBF delivers the performance and dependability that modern electronic systems require.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7878 $53.9390
12+ $8.8515 $106.2180
18+ $8.5749 $154.3482
25+ $8.2983 $207.4575
32+ $8.0217 $256.6944
42+ $7.1919 $302.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess