EN
  • EN
  • DE

LTC1698IS#PBF

Part No LTC1698IS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16SOIC / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 6V ~ 12.6V
Current - Supply 1.8 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LTC1698
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1698ISPBF
Standard Package 50
Win Source Part Number 1072036-LTC1698IS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1698IS#PBF CAD Model

Description

Analog Devices Inc. LTC1698IS#PBF Overview

The LTC1698IS#PBF is a high-performance, feature-rich controller IC designed by Analog Devices Inc. specifically for power supply applications. This device is engineered to provide precision control for DC/DC converters, ensuring efficient power management and regulation in a variety of electronic systems.

Key Features

  • High Voltage Operation: The LTC1698IS#PBF is capable of handling high input voltages, making it suitable for a wide range of applications, including telecommunications and industrial systems.
  • Enhanced Performance: With its advanced design, this controller IC offers excellent regulation and fast transient response, ensuring stable operation under varying load conditions.
  • Soft-Start Capability: The soft-start function prevents inrush current at startup, contributing to the longevity of the power supply and the overall system.
  • Protection Features: It includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, which contribute to the reliability and safety of the power supply.

Applications

The LTC1698IS#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications Equipment
  • Industrial Power Systems
  • Networking Hardware
  • Server and Storage Systems
  • High-Density Power Modules

Product Specifications

This controller IC comes in a compact surface-mount package, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliability in harsh environments. The LTC1698IS#PBF is designed to meet the stringent quality standards set by Analog Devices Inc., a leader in the semiconductor industry.

Conclusion

With its robust design, advanced features, and flexibility, the LTC1698IS#PBF from Analog Devices Inc. is an excellent choice for designers looking to improve the performance and reliability of their power supply systems. Whether it's for industrial machinery or high-speed networking equipment, this controller IC stands out as a top-tier component in power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess