EN
  • EN
  • DE

LTC1668CG#TRPBF

Part No LTC1668CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 16 Bit Digital to Analog Converter 1 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC1668
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879129-LTC1668CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1668CG#TRPBF CAD Model

Description

Product Overview: LTC1668CG#TRPBF

The LTC1668CG#TRPBF is a high-performance 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This component is part of a family of pin-compatible DACs, including the 12-bit LTC1665 and the 14-bit LTC1667, allowing for easy system upgrades depending on the required resolution.

Key Features

  • Resolution: 16 bits
  • Update Rate: 50Msps
  • Low Glitch Energy: Reducing the output noise for better signal integrity.
  • Power Dissipation: 175mW at 5V, making it suitable for low-power applications.
  • Power-Down Mode: Further reduces power consumption when the DAC is not in use.
  • No Missing Codes: Guarantees the output will be monotonic and linear across the entire range.
  • Settling Time: Fast output settling time for quick response to input changes.
  • Flexible Supply Voltage: Analog supply from 4.75V to 5.25V and digital supply from 2.7V to 5.25V.
  • Output Range: 2x reference voltage, accommodating a wide range of signal levels.
  • Interface: Easy-to-use SPI/QSPI/MICROWIRE compatible 3-wire serial interface.
  • Pin-Compatible Family: Allows for scalability and flexibility in system design.
  • Packaging: Supplied in a 28-lead SSOP package.

Applications

The LTC1668CG#TRPBF is well-suited for a wide range of applications that require high-speed, high-precision digital-to-analog conversion. These include:

  • Telecommunications
  • Data acquisition systems
  • A/V equipment
  • Test and measurement equipment
  • Medical devices
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. ensures that the LTC1668CG#TRPBF meets the highest quality and reliability standards. Each unit undergoes rigorous testing and quality control procedures to ensure performance and durability in the field. The product is available in tape and reel packaging, making it ideal for high-volume production environments.

With its robust feature set and flexible application range, the LTC1668CG#TRPBF is a top choice for designers looking to incorporate a reliable and precise DAC into their systems.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess