EN
  • EN
  • DE

LTC1643AL-1CGN#TRPBF

Part No LTC1643AL-1CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Hot Swap Controller 4 Channel CompactPCI™ 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC1643
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879121-LTC1643AL-1CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1643AL-1CGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC1643AL-1CGN#TRPBF Product Overview

The LTC1643AL-1CGN#TRPBF from Analog Devices Inc. is a specialized integrated circuit designed for Hot Swap applications that allows a board to be safely inserted and removed from a live backplane. Built with robust features to ensure the protection of both the electronic card and the backplane, the LTC1643AL-1CGN#TRPBF is housed in a compact 16-lead SSOP package, making it ideal for space-constrained applications.

Key Features

  • Hot Swap Controller: The device is engineered to manage the inrush current associated with connecting a card to a live power supply, preventing glitches on the supply rail and protecting the card and backplane from electrical stress.
  • Electronic Circuit Breaker: It includes an electronic circuit breaker function that limits the output current to a safe level, thereby providing overcurrent protection and improving system reliability.
  • Adjustable Current Limit: Users can set the current limit threshold according to the needs of their specific application, offering flexibility and control over the power management.
  • Undervoltage Lockout: The LTC1643AL-1CGN#TRPBF features an undervoltage lockout which ensures that the device operates only when the input voltage is within a predefined range, protecting against low voltage conditions.
  • Overvoltage Protection: This product also offers overvoltage protection, safeguarding connected devices from voltage spikes and transient conditions that could cause damage.
  • Automatic Retry or Latch Off: In the event of a fault, the device can be configured to either automatically attempt to restart or to latch off, providing options for fault recovery based on system requirements.

Applications

The LTC1643AL-1CGN#TRPBF is well-suited for a variety of applications where safe power management is crucial, such as:

  • Server and Network Equipment
  • Hot Swap Power Supplies
  • Industrial Systems
  • Telecommunication Infrastructure

With its combination of protection features and compact design, the LTC1643AL-1CGN#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and reliability of their Hot Swap applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0299 $52.3887
31+ $3.3066 $102.5046
47+ $3.2032 $150.5504
65+ $3.0999 $201.4935
84+ $2.9966 $251.7144
112+ $2.6866 $300.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,831 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess