EN
  • EN
  • DE

LTC1642AIGN#TRPBF

Part No LTC1642AIGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOTSWAP CTR INFINIBAND 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Hot Swap Controller 1 Channel InfiniBand™ 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC1642
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879119-LTC1642AIGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1642AIGN#TRPBF CAD Model

Description

LTC1642AIGN#TRPBF: Hot Swap Controller from Analog Devices Inc.

The LTC1642AIGN#TRPBF is a sophisticated Hot Swap Controller designed by Analog Devices Inc. to facilitate safe board insertion and removal from a live backplane. This product is specifically crafted to manage electronic circuitry's inrush current, preventing the glitches and transients that can occur when a board is plugged into an energized backplane.

With its integrated features, the LTC1642AIGN#TRPBF ensures that the power supply voltages and currents are ramped up in a controlled manner. This is crucial for preventing damage to connectors, avoiding nuisance fuse blows, and ensuring the stability of the power bus. The device operates over a wide voltage range, making it versatile for various applications, including servers, telecom, and networking equipment.

The controller comes in a 16-pin SSOP package, which is designed for space-efficient PCB mounting. The LTC1642AIGN#TRPBF is characterized by its robustness and reliability, with built-in overcurrent protection and thermal shutdown features. These safety mechanisms are essential in protecting the electronic components from potential hazards such as overcurrent conditions which could lead to thermal runaway.

Additionally, the LTC1642AIGN#TRPBF offers programmable current limit, circuit breaker functionality, and an adjustable supply ramp. This level of customization allows designers to tailor the device's performance to the specific needs of their system. The product also includes a fault indicator, which provides a signal in the event of an overcurrent or overtemperature condition, enabling system monitoring and diagnostics.

Overall, the LTC1642AIGN#TRPBF from Analog Devices Inc. is a highly reliable and functional choice for any application requiring safe and controlled power management during hot insertion and removal processes. Its advanced features and protective mechanisms make it an indispensable component for maintaining system integrity and prolonging the lifespan of electronic equipment.

For detailed specifications and application guidance, engineers and system designers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess