The AAT1230IRN-T1 is a high-efficiency, constant-current white LED driver manufactured by Advanced Analog Technology (now Skyworks Solutions). It is designed to power multiple white LEDs in series, providing a consistent brightness and high efficiency. This device uses a boost converter topology to step up the input voltage to the voltage required by the LED string.
Applications
- Backlighting for LCD displays
- LED flashlights
- LED signage
- Portable devices
- Mobile phones
- Digital cameras
Features
- High efficiency (typically up to 85%)
- Constant-current regulation for uniform LED brightness
- Integrated boost converter
- PWM dimming control
- Overvoltage protection
- Short-circuit protection
- Open-LED protection
- Soft-start
- Small DFN package
Benefits
- Provides consistent and uniform brightness for white LEDs.
- Maximizes battery life in portable devices due to its high efficiency.
- Protects the LEDs and the driver from damage due to overvoltage, short-circuit, and open-LED conditions.
- Offers flexible dimming control using PWM.
- Reduces the need for external components, simplifying circuit design.
Technical Specifications
The AAT1230IRN-T1 operates with a wide input voltage range, typically from 2.7V to 5.5V. It can drive multiple white LEDs in series with a regulated current. The PWM dimming control allows for precise adjustment of the LED brightness. The integrated boost converter provides the necessary voltage to drive the LED string, even when the input voltage is lower than the forward voltage of the LEDs.
The overvoltage protection circuit limits the output voltage to prevent damage to the LEDs. The short-circuit protection shuts down the output in the event of a short circuit. The open-LED protection prevents excessive voltage on the output if one of the LEDs in the string fails open. The soft-start feature limits inrush current during startup, minimizing stress on the power supply.