EN
  • EN
  • DE

LTC1403HMSE#TRPBF

Part No LTC1403HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 10MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 12
Sampling Rate (Per Second) 2.8M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting SMD (SMT)
Base Product Number LTC1403
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1071967-LTC1403HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1403HMSE#TRPBF CAD Model

Description

Product Overview: LTC1403HMSE#TRPBF

The LTC1403HMSE#TRPBF is a high-performance, 14-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This component is designed to offer excellent accuracy and speed, making it an ideal choice for demanding applications that require high data acquisition rates and precise signal conversion.

Key Features

  • Resolution: The LTC1403HMSE#TRPBF boasts a 14-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 2.8Msps (million samples per second), this ADC is capable of handling high-speed applications with ease.
  • No Missing Codes: Featuring guaranteed no missing codes over temperature, the LTC1403HMSE#TRPBF ensures the integrity and continuity of the data conversion process.
  • Low Power Consumption: It is designed for power efficiency, which is critical for battery-powered and portable devices, ensuring that power usage is kept to a minimum without sacrificing performance.
  • Differential Inputs: The presence of differential inputs increases the accuracy and noise immunity of the ADC, making it suitable for environments with potential signal interference.
  • Small Package: Housed in a compact 10-lead MSOP package, this product saves valuable board space while still delivering high-performance ADC capabilities.
  • Automatic Power Down: An automatic power-down feature reduces power consumption between conversions, further extending the battery life of the device in which it is used.

Applications

The LTC1403HMSE#TRPBF is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Communications Systems

With its combination of high-speed, precision, and low power consumption, the LTC1403HMSE#TRPBF from Analog Devices Inc. is an exceptional choice for designers looking to improve the performance and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess