EN
  • EN
  • DE

LTC1391CGN#TRPBF

Part No LTC1391CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC1391
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879055-LTC1391CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1391CGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC1391CGN#TRPBF Multiplexer

The LTC1391CGN#TRPBF is a cutting-edge, high-performance 8-channel analog multiplexer from Analog Devices Inc., designed to deliver unparalleled efficiency and precision for a wide range of applications. This component is part of the CMOS family, known for its low power consumption and high-speed operation, making it an ideal choice for battery-operated and portable devices, as well as complex industrial systems.

With its single-ended 8-channel configuration, the LTC1391CGN#TRPBF enables users to select one of eight inputs to be passed to the output, with the selection made via a 3-wire serial digital interface. This interface not only simplifies the integration process but also minimizes the need for additional control lines, thereby saving valuable board space and reducing system complexity.

The LTC1391CGN#TRPBF operates over a broad supply voltage range of 5V, which allows for flexible implementation in various system architectures. Its Charge Injection and On-Resistance are optimized for high-performance applications, ensuring accurate and reliable signal routing with minimal signal distortion.

Encased in a narrow 16-lead SSOP package, the LTC1391CGN#TRPBF boasts a compact footprint that is highly beneficial for space-constrained applications. This package is also characterized by its robustness and durability, providing reliable performance even in harsh environmental conditions.

One of the standout features of the LTC1391CGN#TRPBF is its "break-before-make" switching action, which prevents momentary shorting of channels during the transition from one channel to another. This feature is critical in applications where signal integrity is paramount, such as data acquisition systems, test equipment, and communication devices.

Moreover, the LTC1391CGN#TRPBF is designed with industrial and automotive applications in mind, meeting the stringent requirements for temperature and operational stability. It operates over the industrial temperature range of -40°C to 85°C, ensuring consistent performance in varying environmental conditions.

In summary, the LTC1391CGN#TRPBF from Analog Devices Inc. is a versatile and reliable multiplexer that offers exceptional performance for a multitude of applications requiring efficient and accurate signal routing. Its compact design, low power consumption, and high-speed operation make it an excellent choice for designers looking to optimize their systems for both performance and size.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5292 $52.2336
19+ $5.3573 $101.7887
29+ $5.1899 $150.5071
40+ $5.0225 $200.9000
52+ $4.8551 $252.4652
69+ $4.3528 $300.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess