EN
  • EN
  • DE

LTC1382CSW#TRPBF

Part No LTC1382CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 2/2 Transceiver Full RS232 18-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SO
Family Name LTC1382
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879050-LTC1382CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1382CSW#TRPBF CAD Model

Description

Product Overview: LTC1382CSW#TRPBF

The LTC1382CSW#TRPBF is a versatile and high-performing integrated circuit from Analog Devices Inc., designed to cater to the demanding requirements of serial communication applications. This product is a member of Analog Devices' extensive range of mixed-signal integrated circuits, renowned for their reliability and precision.

Key Features

  • Multi-Protocol Capability: The LTC1382CSW#TRPBF supports various serial communication protocols, making it highly adaptable for use in different systems.
  • Low Power Consumption: Engineered for efficiency, the device operates with low power requirements, which is ideal for battery-powered and portable applications.
  • Integrated Charge Pump: The built-in charge pump circuitry allows for single-supply operation, negating the need for a dual power supply and simplifying power management in system design.
  • High Data Rates: With support for high-speed data transfer, the LTC1382CSW#TRPBF is suitable for applications that require fast communication speeds.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures the device's longevity and stability in harsh electrical environments.
  • Small Footprint: The compact SOIC package allows for a minimal footprint on PCBs, providing more space for other components and enabling sleeker product designs.

Applications

The LTC1382CSW#TRPBF is ideal for a wide array of applications that require reliable serial communication. It is commonly used in:

  • Portable and handheld devices
  • Industrial control systems
  • Networking equipment
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1382CSW#TRPBF is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from industry professionals and hobbyists alike. The device's robust design ensures it can withstand the rigors of everyday use while maintaining optimal performance.

Product Availability

The LTC1382CSW#TRPBF is available in a RoHS-compliant package, ensuring adherence to environmental standards. It is also provided in tape and reel packaging (TRPBF suffix), which facilitates efficient assembly processes for high-volume production.

With its combination of multi-protocol support, low power consumption, and high-speed data capabilities, the LTC1382CSW#TRPBF from Analog Devices Inc. is an excellent choice for enhancing the performance and reliability of your serial communication systems.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess